Linear Technology's LTC2900 - A Comprehensive Monitoring Solution for Multisupply Systems
The LTC2900 from Linear Technology stands out as a quintessential component for engineers seeking a reliable and efficient way to monitor multiple power supplies within their systems. This precision quad supply monitor is designed to ensure the proper functioning of systems by keeping a vigilant eye on up to four different supply voltages, making it an indispensable tool for a wide array of electronic applications.
Key Features:
- Multiple Voltage Monitoring: The LTC2900 is capable of monitoring four supply voltages simultaneously. This feature is especially crucial for systems where different voltage rails are interdependent, and the failure of one could compromise the entire system.
- Adjustable Reset Timeout: It comes equipped with an adjustable reset timeout feature. This allows users to set a delay before the system reset is activated, providing flexibility to accommodate various system requirements.
- Wide Operating Range: With an operating range that encompasses a voltage spectrum from 2.7V to 5.5V, the LTC2900 is versatile enough to cater to a broad range of applications and power supply configurations.
- Low Power Consumption: The device is designed to be power-efficient, thereby minimizing the impact on the overall energy consumption of the system it is monitoring.
- Guaranteed Accuracy: Linear Technology ensures that the voltage thresholds are accurate within a ±1.5% tolerance over the entire operating temperature range, providing the reliability needed for critical applications.
- Configurable Outputs: The LTC2900 offers a choice of complementary outputs, either as push-pull or open-drain, thus providing flexibility in interfacing with other system components.
Applications:
The LTC2900 is ideally suited for a variety of applications, including but not limited to:
- Computers and Servers
- Telecommunication Systems
- Industrial Control Systems
- Portable Battery-Powered Equipment
With its robust feature set and Linear Technology's reputation for high-quality components, the LTC2900 is a smart choice for designers looking to add reliable voltage monitoring to their systems. Its precision, flexibility, and efficiency make it a go-to component for safeguarding critical power supply functions.