EN
  • EN
  • DE

LTC2901-1IGN

Part No LTC2901-1IGN
Manufacturer Linear Technology
Description Programmable Quad Supply Monitor with Adjustable Reset and Watchdog Timers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208588-LTC2901-1IGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2901-1IGN CAD Model

Description

The LTC2901-1IGN from Linear Technology is a sophisticated voltage monitor and supervisor integrated circuit (IC) designed to ensure the reliability and stability of electronic systems. This compact, feature-rich device is specifically engineered to monitor multiple supply voltiles, making it an ideal choice for complex systems that require a high level of voltage supervision.

Key Features:

  • Multiple Voltage Monitoring: The LTC2901-1IGN can monitor four different voltage thresholds simultaneously, providing comprehensive coverage for systems with multiple power supply rails.
  • Adjustable Reset Timeout: It includes an adjustable reset timeout feature, allowing designers to set the duration of the reset signal according to the specific needs of their application.
  • Guaranteed Threshold Accuracy: The device boasts a guaranteed threshold accuracy of ±1.5% at room temperature and ±2.5% over the entire operating temperature range, ensuring precise monitoring and reliable operation.
  • Low Power Consumption: With its low quiescent current draw, the LTC2901-1IGN is suitable for power-sensitive applications, helping to minimize overall power consumption.
  • Wide Operating Temperature Range: The IC operates over a temperature range of -40°C to 85°C, making it versatile for use in various environments and applications.
  • Flexible Supply Voltage Range: It supports a wide supply voltage range, accommodating different system voltages for increased design flexibility.

Applications:

The LTC2901-1IGN is utilized in a variety of applications where precise voltage monitoring is critical. These include:

  • Telecommunications Systems
  • Computers and Servers
  • Industrial Control Systems
  • Portable and Battery-Powered Equipment
  • Automotive Electronics

Package Information:

The LTC2901-1IGN is available in a 16-pin narrow SSOP package, providing a compact solution for space-constrained applications while offering robust performance and a comprehensive feature set.

With its combination of versatility, precision, and low power consumption, the LTC2901-1IGN from Linear Technology stands out as a reliable choice for critical voltage monitoring tasks in a wide range of electronic systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0224 $54.1344
14+ $7.4030 $103.6420
21+ $7.1717 $150.6057
29+ $6.9403 $201.2687
38+ $6.7090 $254.9420
50+ $6.0150 $300.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,945 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess