EN
  • EN
  • DE
  • IT

LTC2901-3CGN

Part No LTC2901-3CGN
Manufacturer Linear Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case SSOP16
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 719186-LTC2901-3CGN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2901-3CGN CAD Model

Description

The LTC2901-3CGN is a sophisticated quad voltage monitor designed by Linear Technology to ensure the reliability and stability of electronic systems. It is specifically crafted to monitor multiple supply voltages that are critical to the operation of complex electronic systems such as servers, computers, and telecommunications equipment.

Key Features

  • Voltage Monitoring: The device can monitor up to four voltage inputs, which can be either positive or negative, providing versatility for different system requirements.
  • Adjustable Reset Timeout: It offers an adjustable reset timeout feature, allowing designers to set the delay period before the system reset is activated.
  • Low Quiescent Current: The LTC2901-3CGN operates with a low quiescent current, making it suitable for power-sensitive applications.
  • Guaranteed Threshold Accuracy: Over the full temperature range, the device maintains a high level of threshold accuracy, ensuring reliable performance under varying conditions.
  • Multiple Package Options: This component is available in a 16-lead narrow SSOP package, providing a compact solution for space-constrained applications.

Applications

The LTC2901-3CGN is ideal for a variety of applications that require precise voltage monitoring. These include:

  • Server Systems
  • Networking Equipment
  • Computer Systems
  • Industrial Systems

Product Specifications

Parameter Value Part Number LTC2901-3CGN Manufacturer Linear Technology Package Type 16-Lead Narrow SSOP Temperature Range -40°C to 85°C

Overall, the LTC2901-3CGN from Linear Technology is a reliable and precise solution for voltage monitoring in critical systems. Its combination of features ensures that electronic devices operate within their safe voltage ranges, thus protecting them from potential damage due to voltage fluctuations.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6570 $60.5410
31+ $3.8207 $118.4417
47+ $3.7018 $173.9846
65+ $3.5828 $232.8820
84+ $3.4627 $290.8668
112+ $3.1046 $347.7152
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess