EN
  • EN
  • DE
  • IT

LTC2903CS6-A1#TRMPBF

Part No LTC2903CS6-A1#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC QUAD SPLY MONITOR ADJ SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 4
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 1.593V, 2.213V, 2.921V, Adj
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 1062129-LTC2903CS6-A1#TRMPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2903CS6-A1#TRMPBF CAD Model

Description

Overview of LTC2903CS6-A1#TRMPBF

The LTC2903CS6-A1#TRMPBF is a precision quad voltage monitor from Linear Technology, now part of Analog Devices, designed to safeguard multiple supply voltages in a variety of electronic applications. This compact and efficient device comes in a 6-lead SOT-23 package, making it an ideal solution for space-constrained applications requiring reliable voltage monitoring.

Key Features

  • Quad Voltage Monitoring: The LTC2903CS6-A1#TRMPBF can monitor four voltage thresholds simultaneously, ensuring comprehensive coverage for multi-voltage systems.
  • Adjustable Reset Timeout: It offers an adjustable reset timeout feature, which provides flexibility in controlling the reset de-assertion delay, allowing designers to tailor the timing to specific system requirements.
  • Low Power Consumption: With its low operational power requirement, this voltage monitor is an energy-efficient choice for battery-operated devices.
  • High Accuracy: The device boasts a high accuracy threshold, ensuring precise monitoring and reliable operation of the system it is protecting.
  • Wide Operating Temperature Range: It is designed to operate over a wide temperature range, accommodating various industrial and commercial environments.

Applications

The LTC2903CS6-A1#TRMPBF is versatile and can be used in a multitude of applications, including:

  • Portable and battery-powered equipment
  • Networking and telecom systems
  • Computers and servers
  • Industrial and automotive systems

Reliability and Quality

Linear Technology is renowned for its high-quality products, and the LTC2903CS6-A1#TRMPBF is no exception. The device is manufactured to stringent standards, ensuring reliable performance and longevity in critical applications. Additionally, the part number suffix 'TRMPBF' indicates that the device is provided in tape and reel packaging and is lead-free, adhering to environmentally-friendly manufacturing processes.

Conclusion

In conclusion, the LTC2903CS6-A1#TRMPBF is a highly reliable, accurate, and versatile voltage monitor that meets the needs of various high-performance systems. Its small footprint, combined with the robust feature set, makes it an excellent choice for designers looking to incorporate voltage monitoring into their applications with minimal space and power overhead.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL SOT143-4 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-143-4
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR VOLT DET SYS RESET
Lowest to $0.9163
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $1.0915
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Open Drain or Open Collector 1 Channel 3-SSOP
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1305
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8817
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.4887
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7735 $53.2050
70+ $1.4552 $101.8640
110+ $1.4097 $155.0670
150+ $1.3643 $204.6450
190+ $1.3188 $250.5720
255+ $1.1824 $301.5120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess