EN
  • EN
  • DE

LTC2903IS6-D1

Part No LTC2903IS6-D1
Manufacturer Linear Technology
Description Precision Quad Supply Monitor in 6-Lead SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208597-LTC2903IS6-D1
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2903IS6-D1 CAD Model

Description

LTC2903IS6-D1 Precision Quad Voltage Monitor

The LTC2903IS6-D1 from Linear Technology is a state-of-the-art precision quad voltage monitor designed to ensure the reliability and stability of power supplies in complex electronic systems. This compact and efficient device is housed in a small 6-lead SOT-23 package, making it an ideal choice for space-constrained applications where multiple supply voltages need to be monitored simultaneously.

The LTC2903IS6-D1 is capable of monitoring four voltage thresholds with high accuracy. It features a fixed voltage reference and a precision comparator on each input to provide real-time monitoring of voltage levels. The device is particularly suitable for systems that operate on different voltage rails, such as 5V, 3.3V, 2.5V, 1.8V, or adjustable thresholds with external resistors, ensuring that all power supplies are within their specified ranges.

One of the key features of the LTC2903IS6-D1 is its flexibility. With programmable undervoltage and overvoltage thresholds, the device can be tailored to meet the specific requirements of the application. It also includes a manual reset input, which allows users to externally initiate a system reset. Additionally, the LTC2903IS6-D1 offers a reset timeout period, which can be set by an external capacitor to provide a controlled reset operation.

The LTC2903IS6-D1 provides an open-drain reset output, which remains asserted for a period after all monitored voltages have returned to acceptable levels, ensuring a safe system restart. The device operates over a wide temperature range, making it suitable for industrial and automotive environments where temperature extremes are common.

Overall, the LTC2903IS6-D1 is an essential component for system designers looking to enhance the reliability of their power management systems. With its precision monitoring capabilities and robust feature set, the LTC2903IS6-D1 helps prevent damage to sensitive electronic components by quickly detecting out-of-spec voltages and enabling protective measures to be taken.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7889 $54.3112
18+ $5.5704 $100.2672
28+ $5.3964 $151.0992
39+ $5.2223 $203.6697
50+ $5.0482 $252.4100
67+ $4.5260 $303.2420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,370 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess