EN
  • EN
  • DE
  • IT

LTC2905IDDB#TRPBF

Part No LTC2905IDDB#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC MONITOR DUAL SUPPLY PREC 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 9 Selectable Threshold Combinations
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-DFN (3x2)
Win Source Part Number 1062148-LTC2905IDDB#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2905IDDB#TRPBF CAD Model

Description

Product Overview: LTC2905IDDB#TRPBF

The LTC2905IDDB#TRPBF is a precision dual voltage monitor from Linear Technology, designed to safeguard systems against voltage faults. This compact, highly reliable component is an essential choice for applications that require continuous monitoring of supply voltages. It comes in a small 8-pin DFN package, offering a space-saving solution for modern electronic devices.

Key Features

  • Voltage Monitoring: This product is capable of monitoring two supply voltages, which can be either positive or negative. This feature is crucial for systems that operate on multiple power rails and need to ensure that all supplies are within their specified voltage ranges.
  • Adjustable Thresholds: The LTC2905IDDB#TRPBF allows users to set precise voltage thresholds using external resistive dividers. This versatility means it can be tailored to monitor a wide range of voltage levels, suitable for various applications.
  • Low Power Consumption: With its low quiescent current, the device is an excellent choice for power-sensitive applications. It ensures minimal impact on the overall power budget of the system.
  • Reset Timeout: The product features an adjustable reset timeout period. This provides designers with the flexibility to determine how long the system should wait before initiating a reset after a voltage fault is detected.
  • Guaranteed Accuracy: The LTC2905IDDB#TRPBF offers guaranteed threshold accuracy over the entire operating temperature range, ensuring reliable performance in a variety of conditions.

Applications

The LTC2905IDDB#TRPBF is ideal for a broad range of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Automotive systems
  • Industrial controls
  • Computers and servers
  • Medical devices

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC2905IDDB#TRPBF is no exception. It is designed to meet stringent industry standards, ensuring high reliability and performance. The device is also available in a lead-free package, which complies with RoHS requirements, making it suitable for use in environmentally sensitive applications.

In summary, the LTC2905IDDB#TRPBF from Linear Technology is a versatile and reliable solution for voltage monitoring needs in a wide array of electronic systems. Its precision, low power consumption, and flexible configuration options make it an indispensable component for ensuring system stability and integrity.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL SOT143-4 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-143-4
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $1.4945
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.8896
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL TSOT23-8
Need more? Email Us
Rohm Semiconductor
NANO ENERGY, 2.9V, ADJUSTABLE DE
Lowest to $1.4125
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $0.8121
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.6299

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8639 $61.7751
20+ $5.6320 $112.6400
31+ $5.4560 $169.1360
43+ $5.2800 $227.0400
55+ $5.1040 $280.7200
74+ $4.5760 $338.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,240 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess