EN
  • EN
  • DE
  • IT

LTC2908ITS8-A1#PBF

Part No LTC2908ITS8-A1#PBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC MON SIX SUPPLY PREC TSOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 6
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 160 ms Minimum
Voltage - Threshold 1.683V, 2.338V, 3.086V, 4.675V, Adj, Adj
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-8
Win Source Part Number 303251-LTC2908ITS8-A1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2908ITS8-A1#PBF CAD Model

Description

LTC2908ITS8-A1#PBF - Precision Hex Supply Monitor

The LTC2908ITS8-A1#PBF is a highly precise hex supply monitor designed by Linear Technology to ensure the reliability and stability of complex electronic systems. This advanced monitoring IC is specifically engineered to keep a vigilant eye on up to six supply voltages, making it an ideal choice for multi-voltage systems where maintaining accurate voltage thresholds is critical for proper operation.

Key Features:

  • Multiple Voltage Monitoring: Capable of monitoring six voltage inputs, this device provides comprehensive coverage for a variety of supply voltages, enhancing system reliability.
  • Adjustable Reset Timeout: The LTC2908ITS8-A1#PBF offers an adjustable reset timeout feature that allows designers to set the delay period before the system reset is deasserted, ensuring sufficient time for all voltages to stabilize.
  • Wide Operating Temperature Range: With an operating temperature range from -40°C to 85°C, this device is suitable for use in a broad spectrum of environments, from industrial to commercial applications.
  • Low Power Consumption: Designed with power efficiency in mind, it is an ideal solution for power-sensitive applications.
  • Compact Package: Housed in a space-saving TSOT-23 package, the LTC2908ITS8-A1#PBF is perfect for applications where board space is at a premium.

Applications:

The LTC2908ITS8-A1#PBF is versatile and can be used in a variety of applications, including:

  • Multi-Voltage Systems
  • Computers and Servers
  • Telecommunications Equipment
  • Industrial Control Systems
  • Portable Battery-Powered Devices

Product Summary:

Linear Technology's LTC2908ITS8-A1#PBF is a precision hex supply monitor that provides robust monitoring capabilities for systems requiring multiple supply voltages. Its adjustable timeout and low power consumption make it a smart choice for designers looking to enhance system safety without compromising on performance. The compact and temperature-resistant design ensures that it can be integrated into a wide range of applications, from sensitive portable devices to rugged industrial machinery, offering peace of mind that all system voltages are under constant surveillance.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.8101
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.7365
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $1.0915
Renesas Electronics America
IC SUPERVISOR VOLT DET SYS RESET
Lowest to $0.9163
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.6274
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SOT143-4
Lowest to $5.3294
Texas Instruments
IC SUPERVISOR 1 CHANNEL 6WSON / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.8270
Maxim Integrated
IC SUPERVISOR MPU VOLT MONITOR / Supervisor Open Drain or Open Collector 5 Channel 14-PDIP
Lowest to $17.7641
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.8896

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess