EN
  • EN
  • DE

LTC2909CDDB-3.3#TRMPBFG

Part No LTC2909CDDB-3.3#TRMPBFG
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828635-LTC2909CDDB-3.3#TRMPBFG
Ultra Librarian 3D Model Ultra Librarian LTC2909CDDB-3.3#TRMPBFG CAD Model

Description

LTC2909CDDB-3.3#TRMPBFG Precision Hex Supply Monitor

The LTC2909CDDB-3.3#TRMPBFG is a high-quality precision hex supply monitor designed by Linear Technology, which is now part of Analog Devices. This device is specifically engineered to monitor up to six supply voltages, ensuring that they remain within the specified thresholds for reliable system performance. The LTC2909CDDB-3.3#TRMPBFG is particularly suitable for systems that require a stable 3.3V supply along with additional voltage rails.

This supply monitor is presented in a small 10-lead DFN package, making it an ideal choice for space-constrained applications. It features a low supply current, which enhances the overall power efficiency of the system it is incorporated into. The device is characterized by its precision monitoring of the 3.3V rail, with a tight threshold accuracy that ensures system stability and reliability.

One of the key features of the LTC2909CDDB-3.3#TRMPBFG is its adjustable reset timeout period. This allows designers to tailor the system's response to undervoltage conditions according to the specific requirements of their application. The monitor also includes a manual reset input, providing an additional layer of control to the system operator.

The LTC2909CDDB-3.3#TRMPBFG's versatility is further enhanced by its ability to monitor five additional voltage rails with its remaining inputs. These inputs can be connected to monitor negative voltages, differentials, or other voltage levels that are critical to the system's operation. This flexibility makes the device an excellent choice for a wide range of applications, including telecom systems, computers, and industrial equipment.

For ease of integration, the LTC2909CDDB-3.3#TRMPBFG is available in tape and reel packaging, denoted by the TRMPBFG suffix. This packaging option facilitates automated assembly processes, helping to reduce manufacturing time and cost.

In summary, the LTC2909CDDB-3.3#TRMPBFG from Linear Technology is a versatile, precision hex supply monitor that offers accurate voltage monitoring, low power consumption, and a compact form factor. Its robust feature set makes it an essential component in any system where multiple supply voltages need to be monitored to ensure safe and reliable operation.

You May Also Be Interested in

Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess