EN
  • EN
  • DE
  • IT

LTC2909IDDB-3.3#TRM

Part No LTC2909IDDB-3.3#TRM
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR PREC TRP/DUAL INP / Supervisor Open Drain or Open Collector Channel 8-DFN (3x2)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Linear Technology
Packaging Bulk
Voltage - Threshold 2.921V, Adj, Adj
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (3x2)
Base Product Number LTC2909
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ANALINLTC2909IDDB-3.3#TRM,2156-LTC2909IDDB-3.3#TRM
Standard Package 500
Win Source Part Number 1316683-LTC2909IDDB-3.3#TRM
Ultra Librarian 3D Model Ultra Librarian LTC2909IDDB-3.3#TRM CAD Model

Description

Overview of LTC2909IDDB-3.3#TRM

The LTC2909IDDB-3.3#TRM is a precision hex supply monitor designed by Linear Technology, now part of Analog Devices, to ensure the reliability and stability of electronic systems. This product is specifically tailored to monitor a 3.3V supply voltage, making it an ideal choice for applications that require accurate voltage supervision to protect sensitive electronic components.

Key Features

  • Voltage Monitoring: The device is capable of monitoring a fixed 3.3V supply with a precision threshold, ensuring that the system operates within safe voltage levels.
  • Multiple Voltage Thresholds: It features six independently programmable voltage thresholds, providing versatility and control over multiple supply voltages within a system.
  • Low Power Consumption: The LTC2909IDDB-3.3#TRM is designed for low power consumption, making it suitable for power-sensitive applications.
  • Reset Timeout: It includes an adjustable reset timeout period, allowing designers to set the appropriate delay for system stabilization before normal operation resumes.
  • Compact Package: The device comes in a small 8-lead DFN package, offering a compact solution that saves valuable board space.

Applications

Due to its precise voltage monitoring capabilities, the LTC2909IDDB-3.3#TRM is well-suited for a variety of applications, including:

  • Portable and battery-powered equipment
  • Networking and telecom systems
  • Computers and servers
  • Industrial controls
  • Medical devices

Reliability and Support

Linear Technology's LTC2909IDDB-3.3#TRM is designed with reliability in mind, ensuring that systems remain functional and protected against unexpected voltage fluctuations. Additionally, Linear Technology provides comprehensive technical support and documentation, making integration into your designs seamless and straightforward.

With its precision voltage monitoring, low power consumption, and compact size, the LTC2909IDDB-3.3#TRM is a reliable and efficient solution for a wide range of applications where voltage integrity is critical.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Open Drain or Open Collector 1 Channel 3-SSOP
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Lowest to $0.5910
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.7365
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.6299
Maxim Integrated
IC SUPERVISOR MPU VOLT MONITOR / Supervisor Open Drain or Open Collector 5 Channel 14-PDIP
Lowest to $17.7641
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SOT143-4
Lowest to $5.3294
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL TSOT23-8
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1305

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1636 $64.1452
15+ $7.5189 $112.7835
24+ $7.2839 $174.8136
32+ $7.0489 $225.5648
42+ $6.8141 $286.1922
55+ $6.1092 $336.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,680 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess