EN
  • EN
  • DE
  • IT

LTC2911CTS8-5#TRMPBF

Part No LTC2911CTS8-5#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC TRPL SUPPLY MONITOR TSOT-23 / Processor Supervisor 3.086V/Adj/Adj 3 Open Drain 8-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Multi-Voltage Supervisor
Number of Voltages Monitored 3
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold 3.086V, Adj, Adj
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package SOT-23-8 Thin, TSOT-23-8
Manufacturer Package TSOT-23-8
Win Source Part Number 783087-LTC2911CTS8-5#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2911
Introduction Date September 27, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2911CTS8-5#TRMPBF CAD Model

Description

LTC2911CTS8-5#TRMPBF Voltage Monitor from Linear Technology

The LTC2911CTS8-5#TRMPBF is a high-quality voltage monitor designed by Linear Technology, a brand known for its precision and reliability in the field of electronic components. This compact, single voltage monitor is specifically engineered to safeguard systems against undervoltage and overvoltage conditions, ensuring that your electronic devices operate within their specified voltage ranges for optimal performance and longevity.

With a precise threshold voltage of 4.63V, the LTC2911CTS8-5#TRMPBF provides a vigilant watch over power supplies, alerting the system in the event of voltage excursions. This feature is particularly crucial in sensitive electronic applications where voltage accuracy is paramount, such as in computer servers, telecommunications, and industrial systems.

The voltage monitor is housed in a small, surface-mount SOT-23 package, making it an ideal choice for space-constrained applications. Its compact size does not compromise its functionality, as it includes an array of features designed to enhance system stability and protection. One such feature is the adjustable reset timeout period, which allows designers to tailor the monitor's response time to the specific needs of their system.

Furthermore, the LTC2911CTS8-5#TRMPBF offers a low quiescent current, which is beneficial in portable and battery-powered applications where power efficiency is critical. This ensures that the voltage monitor does not significantly impact the overall power consumption of the device it is protecting.

The product's robust design is complemented by its ability to operate over a wide temperature range, making it suitable for use in environments that experience temperature extremes. This ensures reliable performance whether the device is used in a hot industrial setting or a cold outdoor location.

In conclusion, the LTC2911CTS8-5#TRMPBF from Linear Technology is a highly reliable and precise voltage monitor that offers essential protection for electronic systems. Its combination of accuracy, low power consumption, and operational resilience makes it an excellent choice for designers looking to enhance the safety and stability of their power-sensitive applications.

You May Also Be Interested in

Renesas Electronics America
IC SUPERVISOR VOLT DET SYS RESET
Lowest to $0.9163
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.6274
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL TSOT23-8
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SOT143-4 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-143-4
Need more? Email Us
Texas Instruments
IC OPAMP / Supervisor Open Drain or Open Collector 1 Channel 5-X2SON (0.8x0.8)
Lowest to $0.5845
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.8101
Microchip Technology
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Lowest to $0.5910

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7128 $59.9480
80+ $1.4054 $112.4320
125+ $1.3615 $170.1875
175+ $1.3176 $230.5800
220+ $1.2737 $280.2140
295+ $1.1418 $336.8310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess