EN
  • EN
  • DE
  • IT

LTC1727EMS8-5#PBF

Part No LTC1727EMS8-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC TRPL SUPPLY MONITOR 5V 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 3
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 3.086V, 4.675V, Adj
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 020503-LTC1727EMS8-5#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1727EMS8-5#PBF CAD Model

Description

LTC1727EMS8-5#PBF - Voltage Supervisor by Linear Technology

The LTC1727EMS8-5#PBF is a quintessential voltage supervisor component designed and manufactured by Linear Technology, a brand renowned for its high-quality and reliable electronic components. This precision monitoring device is specifically tailored for systems that require a stringent control over their power supply and operational stability. It is an ideal solution for managing microprocessor systems by monitoring the supply voltage and ensuring it remains within the acceptable range for reliable operation.

Encased in an MSOP-8 package, the LTC1727EMS8-5#PBF is compact and suitable for space-constrained applications. It offers a fixed threshold voltage of 5V, which is a common requirement for many digital and analog circuits. This voltage supervisor is adept at providing a clear and accurate reset signal to the host system whenever the monitored voltage falls below the predefined threshold, thereby protecting the system from uncertain behavior or damage due to power supply variations.

Among its key features, the LTC1727EMS8-5#PBF boasts a low supply current, which makes it an energy-efficient choice for battery-powered devices. The device also includes a manual reset input, allowing for a system reset to be triggered by external events or user interaction. This manual reset feature is particularly useful during system maintenance or troubleshooting.

Furthermore, the LTC1727EMS8-5#PBF provides a reset timeout period that can be selected by the user, offering flexibility in defining how long the system should remain in a reset state before attempting to resume normal operation. This can be crucial for ensuring that the system has sufficient time to stabilize after a power disturbance.

With its robust feature set, the LTC1727EMS8-5#PBF is an excellent choice for a wide range of applications, including portable devices, automotive systems, embedded controllers, and any other system that relies on a stable power supply for proper functionality. Linear Technology's commitment to quality ensures that this voltage supervisor will deliver consistent performance and contribute to the overall reliability of the system it is integrated into.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR MPU VOLT MONITOR / Supervisor Open Drain or Open Collector 5 Channel 14-PDIP
Lowest to $17.7641
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.7872
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 8UMAX
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.6299
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL TSOT23-8
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1305

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3910 $56.3460
13+ $7.7054 $100.1702
21+ $7.4646 $156.7566
28+ $7.2238 $202.2664
36+ $6.9831 $251.3916
48+ $6.2607 $300.5136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,555 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess