EN
  • EN
  • DE

LTC2912CDDB-1

Part No LTC2912CDDB-1
Manufacturer Linear Technology
Description Single UV/OV Voltage Monitor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208624-LTC2912CDDB-1
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2912CDDB-1 CAD Model

Description

Linear Technology LTC2912CDDB-1 Product Overview

The LTC2912CDDB-1 is a single voltage monitor designed by Linear Technology, a brand known for its high-performance analog integrated circuits. This precision voltage monitor caters to systems that require reliable voltage monitoring to ensure proper operation and protection. The LTC2912CDDB-1 is an essential component in a wide range of applications, including portable devices, computers, power supplies, and industrial systems where voltage supervision is critical.

Key Features

  • Adjustable Threshold: The LTC2912CDDB-1 allows users to set the voltage threshold according to their specific needs, providing flexibility across different applications.
  • Low Power Consumption: With its low quiescent current, the device is an excellent choice for battery-powered applications, ensuring minimal power drain when monitoring voltage levels.
  • Guaranteed Threshold Accuracy: The device guarantees a high level of accuracy over the entire operating temperature range, ensuring reliable performance under varying conditions.
  • Reset Timeout Delay: The LTC2912CDDB-1 features an adjustable reset timeout delay, which can be configured by the user to provide a custom timing sequence for system reset.

Package and Operation

The LTC2912CDDB-1 is offered in a small 8-lead DFN package, making it suitable for space-constrained applications. Its compact size does not compromise its performance or reliability. The device operates over a wide temperature range, ensuring stability and functionality in environments with temperature variations.

Applications

Due to its versatile nature, the LTC2912CDDB-1 is ideal for a variety of applications, including:

  • Automotive systems
  • Portable and handheld devices
  • Data storage systems
  • Telecommunications
  • Industrial and medical equipment

In summary, the LTC2912CDDB-1 from Linear Technology is a sophisticated, adjustable single voltage monitor that provides reliable protection and monitoring for electronic systems. Its low power consumption, high accuracy, and flexible configuration make it an excellent choice for designers looking to ensure system stability and integrity.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.1026 $61.5390
35+ $3.3668 $117.8380
54+ $3.2606 $176.0724
74+ $3.1555 $233.5070
95+ $3.0504 $289.7880
127+ $2.7350 $347.3450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess