EN
  • EN
  • DE

LTC2918HMS-A1#TRPBF

Part No LTC2918HMS-A1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC VOLT SUPERVISOR 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 150 ms Minimum
Voltage - Threshold 27 Selectable Threshold Combinations
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 10-MSOP
Win Source Part Number 138659-LTC2918HMS-A1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2918HMS-A1#TRPBF CAD Model

Description

The LTC2918HMS-A1#TRPBF is a highly versatile and robust voltage supervisor integrated circuit (IC) designed and manufactured by Linear Technology, an industry leader in high-performance analog integrated circuits. This precision voltage supervisor IC is engineered to monitor up to four supply voltages, making it an ideal solution for complex systems that require reliable voltage monitoring to ensure proper operation and to protect against damage due to abnormal voltage levels.

Key Features:

  • Multiple Voltage Monitoring: Capable of monitoring up to four voltages, the LTC2918HMS-A1#TRPBF is perfect for systems with multiple supply rails that need simultaneous supervision.
  • Adjustable Thresholds: The voltage thresholds can be set with external resistive dividers, providing flexibility to work with a variety of voltage levels and applications.
  • High Accuracy: This IC offers high accuracy in monitoring voltage thresholds, ensuring reliable operation of the system it is integrated into.
  • Wide Operating Temperature Range: The LTC2918HMS-A1#TRPBF operates over a temperature range of -40°C to 125°C, making it suitable for industrial and automotive applications that experience harsh environmental conditions.
  • Reset Timeout: It features an adjustable reset timeout period, which can be set using an external capacitor.
  • Supply Voltage Range: This device supports a wide supply voltage range, accommodating various system requirements.
  • Power Supply Glitch Immunity: Ensures reliable operation even in the presence of power supply glitches, preventing false triggering.

Applications:

The LTC2918HMS-A1#TRPBF is suitable for a wide array of applications, including but not limited to:

  • Automotive systems
  • Industrial equipment
  • Computing systems
  • Networking equipment
  • Telecommunications infrastructure

Package and Quality:

This IC comes in a compact MSOP-12 package, which is ideal for space-constrained applications. It is also available in a lead-free, RoHS-compliant version, ensuring adherence to environmental regulations. The "TRPBF" suffix indicates tape and reel packaging, which facilitates automated assembly processes for high-volume production.

Conclusion:

With its ability to monitor multiple voltages accurately and operate across a broad temperature range, the LTC2918HMS-A1#TRPBF from Linear Technology is a reliable and flexible solution for any system requiring precise voltage supervision. Its robust design and packaging make it suitable for a variety of demanding applications.

You May Also Be Interested in

Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess