EN
  • EN
  • DE

LTC2920-1CS5

Part No LTC2920-1CS5
Manufacturer Linear Technology
Description Single/Dual Power Supply Margining Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208633-LTC2920-1CS5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2920-1CS5 CAD Model

Description

The LTC2920-1CS5 from Linear Technology is a sophisticated power supply monitor designed to ensure the reliability and stability of electronic systems. This compact and efficient IC is capable of monitoring up to five different supply voltages, making it an ideal solution for complex systems that require multiple power domains to be supervised simultaneously.

Key Features:

  • Multi-Voltage Monitoring: The LTC2920-1CS5 can monitor up to five different voltage levels, ensuring comprehensive coverage of your system's power supplies.
  • Adjustable Thresholds: Users can set precise voltage thresholds for each monitored supply, allowing for customized protection tailored to specific system requirements.
  • Low Power Consumption: Designed for efficiency, this IC consumes minimal power, making it suitable for battery-operated and energy-sensitive applications.
  • Precision Accuracy: High accuracy voltage threshold detection ensures reliable monitoring and contributes to the overall stability of the system.
  • Compact SOT-23 Package: The LTC2920-1CS5 comes in a small SOT-23 package, saving valuable board space and making it easier to integrate into space-constrained designs.
  • Glitch Immunity: With built-in glitch immunity, the device resists false triggering due to transient conditions, providing more stable operation.

Applications:

The versatility of the LTC2920-1CS5 makes it suitable for a wide range of applications, including:

  • Computer Systems
  • Network Servers
  • Telecommunications Equipment
  • Industrial Systems
  • Portable Battery-Powered Devices

Conclusion:

As a reliable power supply monitor, the LTC2920-1CS5 from Linear Technology is a crucial component for systems that demand precise voltage monitoring across multiple power domains. Its adjustable thresholds, low power consumption, and compact footprint make it an excellent choice for designers looking to enhance system reliability without compromising on space or power efficiency.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9545 $59.0900
48+ $2.4243 $116.3664
74+ $2.3493 $173.8482
102+ $2.2730 $231.8460
132+ $2.1968 $289.9776
176+ $1.9704 $346.7904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess