EN
  • EN
  • DE

LTC2920-2CMS8#TRPBF

Part No LTC2920-2CMS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC SNGL/DUAL PWR SUP CTRLR 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Single/Dual Power Supply Controller
Supply Voltage - Operating 2.3 V to 6 V
Operating Supply Current 230μA
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 125687-LTC2920-2CMS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2920-2CMS8#TRPBF CAD Model

Description

The LTC2920-2CMS8#TRPBF is a sophisticated power supply monitor and controller designed by Linear Technology, renowned for their precision electronic components. This device is engineered to ensure the reliability and stability of power supplies in complex electronic systems.

Key Features:

  • Voltage Monitoring: The LTC2920-2CMS8#TRPBF is adept at monitoring up to three power supply voltages simultaneously, ensuring that each power rail operates within its specified range.
  • Adjustable Thresholds: Users can set precise voltage thresholds for monitoring, which allows for tailored protection for various system requirements.
  • Margining Control: This component provides the ability to adjust the output voltage of power supplies up or down, which is crucial for system testing and validation.
  • Power-up Sequencing: The device can sequence power supplies in a user-defined order, which is vital for systems that require a specific power-up sequence to function correctly.
  • Compact Size: The LTC2920-2CMS8#TRPBF comes in a small MSOP-8 package, making it suitable for space-constrained applications.

Applications:

With its versatile features, the LTC2920-2CMS8#TRPBF is ideal for a range of applications, including:

  • Server and Telecom Power Supplies
  • Industrial Systems
  • Networking Equipment
  • Medical Devices
  • Test and Measurement Instruments

Technical Specifications:

Parameter Specification
Package Type MSOP-8
Number of Voltages Monitored 3
Supply Voltage Range 2.7V to 5.5V
Operating Temperature -40°C to +85°C

The LTC2920-2CMS8#TRPBF from Linear Technology provides a compact, reliable solution for power supply management and margining control, ensuring that your electronic systems operate with precision and safety.

You May Also Be Interested in

Analog Devices Inc.
Versatile digital voltage mode controller | IC DGTL PWR MGMT 20LFCSP
Lowest to $3.3059
Renesas Electronics America
IC VOLT MONITOR PRECISION
Lowest to $7.1967
Renesas Electronics America
IC PWR MONITOR 16QFN
Need more? Email Us
Microsemi Corporation
POWER SUPPLY OUTPUT SUPERVISORY CIRCUIT
Need more? Email Us
Analog Devices Inc.
ISOLATED FLYBACK CONTROLLER W/LI
Lowest to $7.5780
Intel
IC CONTROLLER HOT SWAP 14SOIC
Lowest to $6.0698
ON Semiconductor
IC SECONDARY SIDE CONTROLLER SOT
Lowest to $3.2617
Rochester Electronics
SWITCHING CONTROLLER
Lowest to $1.6320
Renesas Electronics America
IC VOLT MONITOR PRECISION 16WLCS
Lowest to $12.7410

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9039 $58.5585
37+ $3.2028 $118.5036
56+ $3.1035 $173.7960
77+ $3.0030 $231.2310
100+ $2.9025 $290.2500
134+ $2.6022 $348.6948
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,770 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess