EN
  • EN
  • DE

LTC2970CUFD#PBF

Part No LTC2970CUFD#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PWR SUPPLY CTRLR/MONITR 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Power Supply Controller/Monitor
Supply Voltage - Operating 4.5 V to 5.75 V
Operating Supply Current 3.7mA
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 24-QFN (5x4)
Win Source Part Number 020551-LTC2970CUFD#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2970CUFD#PBF CAD Model

Description

The LTC2970CUFD#PBF is a sophisticated dual-channel power supply manager with EEPROM, designed and manufactured by Linear Technology. This component is an essential tool for managing and monitoring the power supply voltages in complex electronic systems. It is particularly suited for applications that require precise power control and monitoring, such as telecommunications, data centers, and industrial automation systems.

Key Features

  • Dual I2C Power Supply Monitor: The LTC2970CUFD#PBF is capable of monitoring two I2C power supply channels simultaneously, providing real-time feedback on system performance and stability.
  • EEPROM Configuration: It comes with integrated EEPROM memory that allows system designers to store configuration settings and firmware updates, ensuring that the power management system can evolve with the needs of the application.
  • High Accuracy: This device offers high-accuracy measurements for both voltage and current, ensuring that the power supply operates within its intended parameters.
  • Digital Power Control: With its digital interface, the LTC2970CUFD#PBF enables precise control over power supply parameters, allowing for fine-tuning and optimization of system performance.
  • Robust Protection Features: The product includes a range of protection features such as overvoltage, undervoltage, and overcurrent protection, safeguarding the system against a variety of fault conditions.

Applications

The LTC2970CUFD#PBF is versatile and can be used in a wide range of applications. It is particularly effective in:

  • Server and Telecom Power Systems
  • Industrial Power Management
  • Networking Equipment
  • Data Storage Systems

Technical Specifications

The device is packaged in a 20-lead QFN package and operates over a temperature range of -40°C to +125°C. It requires a supply voltage between 3V and 5.5V and communicates via an I2C/SMBus compatible serial interface. The LTC2970CUFD#PBF also features pin-selectable addresses, allowing for up to nine devices on the same bus.

For detailed technical specifications, application notes, and support documentation, it is recommended to refer to the official Linear Technology datasheet and product resources.

You May Also Be Interested in

Analog Devices Inc.
Versatile digital voltage mode controller | IC DGTL PWR MGMT 20LFCSP
Lowest to $3.3059
Microsemi Corporation
POWER SUPPLY OUTPUT SUPERVISORY CIRCUIT
Need more? Email Us
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Need more? Email Us
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller | IC PWR SUPPLY CTRLR 28TQFN
Lowest to $7.3146
ON Semiconductor
IC SECONDARY SIDE CONTROLLER SOT
Lowest to $3.2617
Intel
IC CONTROLLER HOT SWAP 14SOIC
Lowest to $6.0698
Rochester Electronics
DIGITAL CONTROLLER FOR ISOLATED
Lowest to $10.0427
Renesas Electronics America
IC PWR MONITOR 16QFN
Lowest to $2.6396
Renesas Electronics America
IC VOLT MONITOR PRECISION
Lowest to $7.1967

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1414 $64.2726
20+ $5.8593 $117.1860
31+ $5.6768 $175.9808
43+ $5.4932 $236.2076
55+ $5.3107 $292.0885
73+ $4.7609 $347.5457
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,190 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess