EN
  • EN
  • DE

LTC2921CGN-3.3#TRPBF

Part No LTC2921CGN-3.3#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC 5 POWER SUPPLY MONITOR 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Five Power Supply Monitor
Supply Voltage - Operating 2.97 V to 3.63 V
Operating Supply Current 2mA
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 1062246-LTC2921CGN-3.3#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2921CGN-3.3#TRPBF CAD Model

Description

The LTC2921CGN-3.3#TRPBF is a sophisticated power supply tracking controller designed by Linear Technology, a company renowned for its high-performance analog integrated circuits. This component is engineered to manage the power supply voltages in electronic systems, ensuring that multiple supply voltages track each other or a common voltage with precision and accuracy.

Key Features

  • Voltage Tracking: The LTC2921CGN-3.3#TRPBF ensures that the output voltages of multiple power supplies rise and fall simultaneously during power-up and power-down sequences. This is critical for systems with multiple supply voltages that need to be maintained within specific timing and sequence requirements to prevent damage or improper operation.
  • Adjustable Tracking: Users can program the tracking characteristics to meet specific system requirements, providing flexibility for a wide range of applications.
  • Wide Operating Range: This device is designed to operate over a broad voltage range, accommodating various types of power supplies.
  • Package: It comes in a compact 16-pin narrow SSOP package, which is ideal for space-constrained applications.

Applications

The LTC2921CGN-3.3#TRPBF is suitable for a variety of applications where precise power supply sequencing is critical. These include but are not limited to:

  • Multivoltage Systems
  • Telecommunications Equipment
  • Networking Hardware
  • Servers and Data Centers
  • Industrial Systems

Product Specifications

Parameter Value Part Number LTC2921CGN-3.3#TRPBF Manufacturer Linear Technology Package Type 16-pin narrow SSOP RoHS Compliant

Overall, the LTC2921CGN-3.3#TRPBF from Linear Technology is an essential component for designers looking to implement reliable power management and sequencing in their systems. Its precision tracking capabilities and programmable features make it a versatile choice for ensuring the integrity and performance of complex electronic systems.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS
Need more? Email Us
Texas Instruments
INA226AIDGSRG4 Texas Instruments Current & Power Monitors & Regulators 36V 16-bit ultra-p r ecise i2c output cu datasheet, inventory, & pricing.
Lowest to $0.5940
Diodes Incorporated
MOSFET N-CH 5V 8-SO
Lowest to $0.3269
ON Semiconductor
Secondary Side Post Regulator for AC/DC and DC/DC Multiple Output Converters
Lowest to $3.2617
Texas Instruments
Secondary Side Post Regulator / Synchronous Buck Controller
Lowest to $9.5161
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Need more? Email Us
Rochester Electronics
SWITCHING CONTROLLER
Lowest to $1.6320
ON Semiconductor
LLC SR CONTROLLER
Lowest to $0.9196
Rochester Electronics
DIGITAL CONTROLLER FOR ISOLATED
Lowest to $10.0427

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.6516 $61.2128
19+ $6.2783 $119.2877
29+ $6.0820 $176.3780
40+ $5.8859 $235.4360
51+ $5.6897 $290.1747
68+ $5.1011 $346.8748
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,310 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess