EN
  • EN
  • DE

LM2674LD-3.3

Part No LM2674LD-3.3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description SIMPLE SWITCHER Power Converter High Efficiency 500 mA Step-Down Voltage Regulator | IC REG BUCK 3.3V 500MA 16WSON
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 6.5V
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 3.3V
Output Current 500mA
Switching Frequency 260kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-WFDFN Exposed Pad
Supplier Device Package 16-WSON (5x5)
Family Part Number LM2674
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1197741-LM2674LD-3.3
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2674LD-3.3 CAD Model

Description

Product Overview: Texas Instruments LM2674LD-3.3

The LM2674LD-3.3 is a high-efficiency, step-down DC-DC voltage converter from the reputable semiconductor manufacturer, Texas Instruments. This particular model is part of the LM2674 series, which is designed to provide a fixed output voltage of 3.3V. The device is capable of driving a 500mA load with excellent line and load regulation, making it suitable for a variety of applications, including but not limited to, embedded systems, portable devices, and telecommunications equipment.

Key Features

  • Output Voltage: The LM2674LD-3.3 provides a stable 3.3V output, which is essential for powering low-voltage logic and ICs.
  • Current Capability: It can supply up to 500mA of load current, catering to moderate power demands in electronic circuits.
  • Efficiency: This voltage converter boasts high efficiency, which can reach up to 92%, minimizing power loss and heat generation.
  • Switching Frequency: The device operates at a fixed switching frequency of 260kHz, which allows for a reasonable balance between efficiency and the size of external components.
  • Protection Features: It includes built-in protection features such as thermal shutdown, current limit, and overvoltage protection, ensuring the safety and longevity of both the regulator and the system it powers.

Applications

  • Embedded Systems
  • Portable Devices
  • Telecommunications
  • Power Supplies
  • Networking Equipment

Package and Quality

The LM2674LD-3.3 comes in a small-outline integrated circuit (SOIC) package, which is suitable for surface-mount technology (SMT) and occupies minimal space on a printed circuit board (PCB). Texas Instruments is known for its commitment to quality, and this product is no exception, being designed and manufactured to meet high standards of performance and reliability.

For designers and engineers looking for a reliable power solution, the LM2674LD-3.3 from Texas Instruments offers a compact, efficient, and robust option for converting higher voltages down to 3.3V with ease.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess