EN
  • EN
  • DE

NCP3102MNTXG

Part No NCP3102MNTXG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 10A SYNC 40QFN / Conv DC-DC 4.5V to 13.2V Synchronous Step Down Single-Out 0.8V 10A 40-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel package
Part Status Obsolete(EOL)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 13.2V
Output Voltage 0.8V
Output Voltage MAX 10.56V
Output Current 10A
Frequency - Switching 275kHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package 40-VFQFN Exposed Pad
Manufacturer Package 40-QFN (6x6)
Win Source Part Number 790593-NCP3102MNTXG
Popularity Medium
Supply and Demand Status Limited
Family Name NCP3102
Introduction Date November 21, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian NCP3102MNTXG CAD Model

Description

ON Semiconductor NCP3102MNTXG Overview

The NCP3102MNTXG from ON Semiconductor is a high-performance, integrated power solution that is designed to meet the rigorous demands of modern electronic applications. This advanced power management IC is specifically engineered to provide efficient power conversion and regulation for a wide range of products, from computing and networking devices to industrial and automotive systems.

Key Features

  • High Efficiency: The NCP3102MNTXG boasts a highly efficient design, which reduces power loss during operation and enhances the overall performance of the end product.
  • Integrated MOSFETs: This device includes integrated high-side and low-side MOSFETs, simplifying the design and reducing external component count.
  • Wide Input Voltage Range: It supports a broad range of input voltages, making it versatile for use in various applications.
  • Adjustable Output Voltage: The output voltage is adjustable, enabling customization to match the needs of the specific application.
  • Overcurrent Protection: Built-in overcurrent protection ensures the longevity and reliability of both the IC and the system it powers.
  • Thermal Shutdown: The thermal shutdown feature prevents damage from overheating, further enhancing the durability of the product.

Applications

The NCP3102MNTXG is suitable for a variety of applications, including:

  • High-performance computing systems
  • Networking and telecommunications equipment
  • Industrial control systems
  • Automotive electronics

Product Specifications

As a compact and robust power management solution, the NCP3102MNTXG comes in a QFN-36 package, offering a compact footprint for space-constrained applications. Its performance is characterized by fast transient response and excellent thermal performance, making it a reliable choice for systems requiring stable power delivery under varying load conditions.

In conclusion, the NCP3102MNTXG from ON Semiconductor represents a state-of-the-art solution for power management, combining efficiency, flexibility, and protection features in a single package. Its design and capabilities make it an ideal choice for designers looking to optimize their power systems with a high-quality, integrated solution.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess