EN
  • EN
  • DE

LTC2921IGN-3.3#PBF

Part No LTC2921IGN-3.3#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC 5 POWER SUPPLY MONITOR 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Five Power Supply Monitor
Supply Voltage - Operating 2.97 V to 3.63 V
Operating Supply Current 2mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 135416-LTC2921IGN-3.3#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2921IGN-3.3#PBF CAD Model

Description

LTC2921IGN-3.3#PBF - Voltage Monitor

The LTC2921IGN-3.3#PBF is a precision voltage monitor designed by Linear Technology, now part of Analog Devices, to maintain system integrity through monitoring multiple supply voltages. This component is specifically engineered to monitor a 3.3V power supply, ensuring that your electronic equipment operates within its specified voltage range for optimal performance and reliability.

Key Features:

  • Voltage Monitoring: The device is capable of monitoring a 3.3V supply voltage with high accuracy, providing a reliable solution for systems that require stable voltage levels for proper functionality.
  • Adjustable Thresholds: The LTC2921IGN-3.3#PBF offers adjustable thresholds for the undervoltage (UV) and overvoltage (OV) conditions, allowing users to set precise voltage limits according to the needs of their specific applications.
  • Multiple Supply Monitoring: It has the ability to monitor up to four supply voltages, making it a versatile choice for complex systems with multiple power rails.
  • Low Power Consumption: This voltage monitor is designed for efficiency, featuring low power consumption that helps to minimize the overall energy usage of the system it is integrated into.
  • Compact Design: Housed in a narrow 16-lead SSOP package, the LTC2921IGN-3.3#PBF is compact and suitable for space-constrained applications.

Applications:

The LTC2921IGN-3.3#PBF is ideal for a wide range of applications, including but not limited to:

  • Telecommunication systems
  • Networking equipment
  • Servers and data storage systems
  • Industrial control systems
  • Medical devices

This product is also characterized by its robustness, with built-in features that protect against faulty conditions such as short circuits and overtemperature events. With the LTC2921IGN-3.3#PBF, system designers can ensure that their equipment operates safely and efficiently, with reduced risk of damage due to voltage irregularities.

Whether you are designing a new system or upgrading an existing one, the LTC2921IGN-3.3#PBF from Linear Technology is a reliable and efficient solution for your voltage monitoring needs.

You May Also Be Interested in

Rochester Electronics
DIGITAL CONTROLLER FOR ISOLATED
Lowest to $10.0427
Texas Instruments
Processor Supervisor 1.25V 3 Open Drain 6-Pin SOT-23 T/R / Simple Power Sequencer | IC PWR SUPPLY SEQUENCER SOT23-6
Lowest to $0.7128
Diodes Incorporated
MOSFET N-CH 5V 8-SO
Lowest to $0.3269
Microsemi Corporation
POWER SUPPLY OUTPUT SUPERVISORY CIRCUIT
Need more? Email Us
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
Analog Devices Inc.
ISOLATED ACTIVE CLAMP FOR
Lowest to $12.4934
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller | IC PWR SUPPLY CTRLR 28TQFN
Lowest to $7.3146
Analog Devices Inc.
IC SEQUENCER/SUPERVISOR 48TQFP
Lowest to $30.7464

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $55.3083 $110.6166
3+ $45.3823 $136.1469
4+ $43.9639 $175.8556
6+ $42.5456 $255.2736
8+ $41.1272 $329.0176
10+ $36.8722 $368.7220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess