EN
  • EN
  • DE

MAX2117CTI+T

Part No MAX2117CTI+T
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description RF IC Tuner MMDS, WCS 470MHz ~ 1GHz Direct Conversion 28-QFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Misc ICs and Modules
Manufacturer Maxim Integrated
Packaging Reel(TR)
Function Tuner
Frequency 470MHz ~ 1GHz
RF Type MMDS, WCS
Secondary Attributes Direct Conversion
Package 28-VFQFN Exposed Pad
Manufacturer Device Package 28-QFN (5x5)
Win Source Part Number 141090-MAX2117CTI+T
Ultra Librarian 3D Model Ultra Librarian MAX2117CTI+T CAD Model

Description

Maxim Integrated MAX2117CTI+T: High-Performance Satellite IF Receiver

The MAX2117CTI+T from Maxim Integrated is a state-of-the-art intermediate-frequency (IF) receiver specifically designed for satellite set-top and VSAT applications. This advanced component is engineered to provide exceptional performance in processing signals from various satellite broadcasts. The MAX2117CTI+T is a versatile solution that caters to the needs of modern satellite communication systems, offering both high sensitivity and outstanding linearity.

At the heart of the MAX2117CTI+T is an integrated low-noise block downconverter (LNB) that operates over a wide frequency range, ensuring compatibility with a broad spectrum of satellite signals. The device's high dynamic range ensures that it can handle a wide range of signal strengths, making it ideal for environments with varying satellite signal conditions. The MAX2117CTI+T also features an on-chip voltage-controlled oscillator (VCO) and a fractional-N frequency synthesizer, which provide the flexibility needed for precise frequency tuning and stable signal processing.

Equipped with an I/Q demodulator, the MAX2117CTI+T efficiently processes QPSK and 8PSK signals, which are commonly used in satellite communication. This allows the receiver to demodulate the incoming signals with high accuracy, ensuring clear and reliable data transmission. The product also includes integrated filters that help to minimize external components and simplify the overall design of the satellite receiver system.

With its compact 28-pin thin QFN package, the MAX2117CTI+T saves valuable board space and is suitable for applications where space is at a premium. The device operates over an extended temperature range, making it robust enough for use in various environmental conditions. Furthermore, the MAX2117CTI+T is designed with power efficiency in mind, featuring a low-power mode that reduces power consumption when the full performance of the receiver is not required.

Overall, the Maxim Integrated MAX2117CTI+T IF receiver offers an optimal blend of performance, integration, and efficiency for satellite communication systems. Its advanced features and compact design make it an excellent choice for designers looking to create high-quality, reliable satellite set-top boxes and VSAT equipment.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
CL1
MACOM Technology Solutions
LIMITER,CASCADED W/SMA CONNECTOR
Need more? Email Us
MACOM Technology Solutions
MMIC PHASE SHIFTER
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us
MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, H50
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0009 $60.0135
36+ $3.2825 $118.1700
55+ $3.1797 $174.8835
76+ $3.0781 $233.9356
98+ $2.9753 $291.5794
130+ $2.6669 $346.6970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,570 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess