EN
  • EN
  • DE

LTC2923IDE#TRPBF

Part No LTC2923IDE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC POWER SUPPLY CONTROLLER 12DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Power Supply Controller, Sequencer
Supply Voltage - Operating 2.9 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 12-DFN (4x3)
Win Source Part Number 1062249-LTC2923IDE#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2923IDE#TRPBF CAD Model

Description

Product Overview: LTC2923IDE#TRPBF

The LTC2923IDE#TRPBF from Linear Technology is a versatile power supply tracking controller designed to manage the turn-on and turn-off of multiple power supplies in a system. This integrated circuit (IC) is particularly useful in applications where the sequencing of different voltage rails is critical for the proper operation of electronic systems, such as in servers, telecommunications, and complex digital systems.

Key Features

  • Power Supply Tracking: The LTC2923 ensures that various power supplies follow a precise sequence during power-up and power-down events, preventing damage to sensitive components and ensuring system reliability.
  • Adjustable Tracking: With external resistors, users can easily program the IC to track power supplies with different ramp rates, voltages, and timing sequences.
  • Versatility: This controller can be used with a wide range of power supply types, including linear regulators, switching regulators, and modules.
  • Compact Design: The LTC2923IDE#TRPBF comes in a compact 12-lead DFN package, making it suitable for space-constrained applications.
  • Temperature Range: It operates over a wide temperature range, making it reliable for use in various environmental conditions.

Applications

The LTC2923IDE#TRPBF is ideal for a broad spectrum of applications where power sequencing is necessary. These include:

  • Enterprise servers and storage systems
  • Networking and telecommunications equipment
  • Industrial control systems
  • Complex multi-rail digital systems

Quality and Reliability

Linear Technology ensures that its products meet high standards of quality and reliability. The LTC2923IDE#TRPBF is no exception, offering consistent performance and durability. It is designed to meet the stringent requirements of today's electronic systems, ensuring a reliable solution for power supply sequencing needs.

Conclusion

In summary, the LTC2923IDE#TRPBF from Linear Technology is a sophisticated power supply tracking controller that offers precision, flexibility, and reliability. Whether you're designing a server, telecommunications equipment, or any system with multiple power rails, this IC will provide the control and sequencing necessary for smooth and safe operation.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Need more? Email Us
Diodes Incorporated
MOSFET N-CH 5V 8-SO
Lowest to $0.3269
Analog Devices Inc.
ISOLATED FLYBACK CONTROLLER W/LI
Lowest to $7.5780
Analog Devices Inc.
ISOLATED ACTIVE CLAMP FOR
Lowest to $12.4934
Texas Instruments
INA226AIDGSRG4 Texas Instruments Current & Power Monitors & Regulators 36V 16-bit ultra-p r ecise i2c output cu datasheet, inventory, & pricing.
Lowest to $0.5940
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Lowest to $82.7465
Analog Devices Inc.
ISOLATED FLYBACK CONTROLLER W/SR
Need more? Email Us
Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS
Need more? Email Us
ON Semiconductor
LLC SR CONTROLLER
Lowest to $0.9196

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1062 $52.4248
10+ $10.7539 $107.5390
15+ $10.4178 $156.2670
20+ $10.0817 $201.6340
26+ $9.7457 $253.3882
35+ $8.7375 $305.8125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,026 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess