EN
  • EN
  • DE

LT3029EDE#PBF

Part No LT3029EDE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.5A 16DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Adjustable
Number of Regulators 2
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 1.215V
Maximum Output Voltage 19.5V
Dropout Voltage-Max 0.46V @ 500mA, 0.46V @ 500mA
Output Current 500mA, 500mA
PSRR 67dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-DFN (4x3)
Win Source Part Number 1059161-LT3029EDE#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3029EDE#PBF CAD Model

Description

Product Overview: LT3029EDE#PBF

The LT3029EDE#PBF is a high-performance, dual low dropout linear regulator (LDO) integrated circuit developed by Linear Technology, now part of Analog Devices. This versatile component is designed to cater to applications requiring low noise, high output accuracy, and easy control of multiple supply voltages. The LT3029EDE#PBF is particularly well-suited for portable devices, instrumentation, and industrial systems where power efficiency and reliability are critical.

Key Features

  • Dual Independent LDOs: The LT3029 features two independent LDO channels that can supply up to 500mA of output current each, allowing for separate voltage regulation for different parts of a system.
  • Wide Input Voltage Range: This device operates with an input voltage range from 1.8V to 20V, providing flexibility for various power supply configurations.
  • Low Dropout Voltage: The low dropout voltage of just 300mV at full load helps to maximize efficiency and preserve battery life in portable applications.
  • Low Noise: With low output noise of only 30μVRMS over a 10Hz to 100kHz bandwidth, the LT3029 is ideal for sensitive RF and precision analog circuits.
  • High Output Voltage Accuracy: The device maintains a tight output voltage accuracy of ±2% over line, load, and temperature variations, ensuring reliable performance.
  • Adjustable Output: Each LDO output is adjustable from 1.215V to 19.5V, providing versatility for a wide range of applications.
  • Stable with Low ESR Ceramic Capacitors: The LT3029 is stable with ceramic output capacitors, which are smaller, more reliable, and have lower equivalent series resistance (ESR) than other capacitor types.
  • Thermal Protection: Built-in thermal shutdown and current limit protection safeguard the device and the application from over-current and over-temperature conditions.

Package and Quality

The LT3029EDE#PBF comes in a compact, thermally efficient 14-lead DFN package, which is suitable for space-constrained applications. The product adheres to rigorous quality and reliability standards, ensuring consistent performance across a wide temperature range from -40°C to +125°C.

Applications

With its dual-channel configuration and precise voltage regulation, the LT3029EDE#PBF is an excellent choice for powering sensitive analog circuits, microprocessors, and mixed-signal ICs in applications such as:

  • Portable and battery-powered equipment
  • Medical devices
  • Industrial controls
  • Automotive systems
  • Telecommunications infrastructure

Overall, the LT3029EDE#PBF stands out as a reliable and efficient solution for designers looking to optimize their power management strategies.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4960 $57.4800
11+ $9.4327 $103.7597
17+ $9.1379 $155.3443
23+ $8.8431 $203.3913
30+ $8.5484 $256.4520
40+ $7.6640 $306.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,150 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess