EN
  • EN
  • DE
  • IT

LTC2928IUHF#TRPBF

Part No LTC2928IUHF#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC PWR SUPPLY SEQUENCER 38-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Sequencer
Number of Voltages Monitored 4
Reset Active Low
Reset Timeout 5 ms Minimum
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 38-QFN (5x7)
Win Source Part Number 117437-LTC2928IUHF#TRPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2928IUHF#TRPBF CAD Model

Description

Product Overview: LTC2928IUHF#TRPBF

The LTC2928IUHF#TRPBF is a sophisticated power supply sequencing controller designed by Linear Technology, now part of Analog Devices. This integrated circuit (IC) is engineered to manage the power-up and power-down sequencing of multiple power supplies in complex systems, ensuring that various voltage rails are enabled and disabled in the correct order. This level of control is crucial for systems with multiple supply voltages to prevent damage to sensitive electronic components and to ensure reliable operation.

The LTC2928IUHF#TRPBF is housed in a compact QFN (quad-flat no-leads) package, which makes it suitable for space-constrained applications. The device operates over a wide voltage range and can sequence up to four channels, giving designers the flexibility to use it in a variety of multi-rail systems such as servers, telecommunications equipment, and industrial control systems.

Key Features

  • Multi-Rail Sequencing: Controls up to four power supply rails, ensuring proper sequencing for both turn-on and turn-off events.
  • Programmable Sequence Timing: Timing for each power supply rail can be individually programmed using external components, providing precise control over the sequencing intervals.
  • Voltage Monitoring: Includes under-voltage and over-voltage monitoring to ensure that each power supply rail is operating within its specified voltage range.
  • Flexible Configuration: Offers the ability to configure the sequencing through pin strapping or via an I2C-compatible serial interface.
  • Power Good Outputs: Features 'power good' outputs for each channel, which can be used to enable downstream devices once the corresponding supply is stable.

Applications

The LTC2928IUHF#TRPBF is ideal for applications that require reliable and precise power sequencing, such as:

  • Data Centers and Networking Equipment
  • Telecommunications Infrastructure
  • Industrial Control Systems
  • Medical Electronics
  • Complex Multi-rail Digital Systems

With its robust feature set and compact footprint, the LTC2928IUHF#TRPBF is an essential component for designers who need to ensure the integrity and functionality of their multi-voltage systems.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON
Lowest to $3.1279
Renesas Electronics America
IC SUPERVISOR VOLT DET SYS RESET
Lowest to $0.9163
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $0.8121
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.7872
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.1409
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.8101
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.6274
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Lowest to $0.5910
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.6299

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.8237 $71.4711
7+ $19.5478 $136.8346
11+ $18.9370 $208.3070
15+ $18.3261 $274.8915
19+ $17.7150 $336.5850
25+ $15.8826 $397.0650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,620 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess