EN
  • EN
  • DE

LTC2942CDCB#TRPBF

Part No LTC2942CDCB#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Management
Description IC FUEL/GAS GAUGE LI-ION 6DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel - TR
Function Battery Monitor
Battery Chemistry Lithium-Ion
Number of Cells 1
Interface I2C
Operating Temperature Range 0°C ~ 70°C (TA)
Package 6-WFDFN Exposed Pad
Manufacturer Package 6-DFN (2x3)
Manufacturer Homepage www.linear.com
Win Source Part Number 746979-LTC2942CDCB#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC2942
Introduction Date February 17, 2010
ECCN EAR99
Country of Origin Malaysia, Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian LTC2942CDCB#TRPBF CAD Model

Description

LTC2942CDCB#TRPBF - Battery Gas Gauge with Temperature, Voltage and Current Monitoring

The LTC2942CDCB#TRPBF is a sophisticated battery monitoring IC developed by Linear Technology, which is designed to keep track of battery capacity for single-cell Li-Ion batteries. This high-precision integrated circuit is essential for applications that require accurate monitoring of battery charge state to ensure reliable and efficient operation.

One of the standout features of the LTC2942 is its ability to measure battery charge state directly by monitoring the voltage, current, and temperature of the battery. The device achieves this by integrating a temperature-compensated coulomb counter that measures the amount of charge going in or out of the battery. This information is then used to calculate the remaining battery capacity, providing a clear and accurate representation of the battery's state of charge.

The LTC2942CDCB#TRPBF also offers an I2C interface, which allows the device to communicate with a microcontroller or other I2C-compatible devices. Through this interface, all the battery parameters, including temperature, voltage, and current, can be read by the host system. The I2C interface also enables the configuration of the LTC2942, including setting thresholds for various alarms that can alert the system in case of overcharging, over-discharging, or other critical conditions.

Designed with portability in mind, the LTC2942CDCB#TRPBF comes in a compact, 6-pin DFN package, making it ideal for space-constrained applications. Its small size and low supply current make it suitable for battery-powered devices such as portable medical equipment, handheld devices, and consumer electronics, where accurate battery monitoring is crucial to the user experience and device longevity.

In summary, the LTC2942CDCB#TRPBF is a comprehensive battery gas gauge solution that offers real-time monitoring of Li-Ion battery health. Its precision measurement capabilities, coupled with an easy-to-use I2C interface, make it an invaluable component for designers looking to enhance the performance and reliability of their battery-powered systems.

You May Also Be Interested in

ETA Semiconductor Limited
Lithium Battery 3A QFN-28-EP(4x4) Battery Management RoHS
Lowest to $0.4399
CellWise Microelectronics
Lithium Battery SOP-8 Battery Management RoHS
Lowest to $0.1056
CellWise Microelectronics
Lithium Battery I2C TDFN-8-EP(2x3) Battery Management RoHS
Lowest to $0.4692
CellWise Microelectronics
Lithium Battery SSOP-16-150mil Battery Management RoHS
Lowest to $0.8797
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium-ion/Polymer ESOP-8
Lowest to $0.2911
TOP POWER ASIC
Battery Charging IC Lithium-ion SOT-23-6
Lowest to $0.1027
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.2038
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-40-EP(6x6)
Lowest to $0.5821
Consonance
Battery Charging IC Lead-Acid Battery SSOP-10-150mil
Lowest to $0.4370

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $135.3384 $135.3384
2+ $130.8271 $261.6542
3+ $117.2933 $351.8799
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess