EN
  • EN
  • DE

LTC2945CUD#PBF

Part No LTC2945CUD#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC POWER MONITOR I2C 12-QFN / Monitor 4V to 80V Automotive 12-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications General
Voltage - Input 4 V ~ 80 V
Operating Supply Voltage 2.7 V ~ 5.9 V
Operating Supply Current 800μA
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 12-WFQFN Exposed Pad
Manufacturer Package 12-QFN (3x3)
Win Source Part Number 783168-LTC2945CUD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2945
Introduction Date October 22, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2945CUD#PBF CAD Model

Description

LTC2945CUD#PBF - Wide Range I2C Power Monitor

The LTC2945CUD#PBF is a sophisticated monitoring device from Linear Technology designed to keep track of power supply systems in a broad range of applications. This power monitor is capable of measuring current, voltage, and power, and it can communicate with a host device via an I2C/SMBus compatible interface.

Key Features:

  • Wide Operating Range: The LTC2945CUD#PBF can monitor a wide voltage range of 0V to 80V, making it suitable for many different power systems without the need for additional external components.
  • High Accuracy: It provides precise measurements with a high degree of accuracy for current and voltage, ensuring reliable monitoring and power management.
  • Integrated 12-Bit ADC: The device includes a 12-bit analog-to-digital converter (ADC) that offers high-resolution data on the measured parameters.
  • Programmable Alert Thresholds: Users can set thresholds for current, voltage, and power to trigger alerts, providing an automatic response to potential issues.
  • Quiescent Current: The LTC2945CUD#PBF is optimized for low quiescent current, minimizing its own power consumption and impact on the system it is monitoring.
  • Operating Temperature: It is designed to operate over the industrial temperature range of -40°C to 85°C.

Applications:

  • Telecommunications
  • Datacom Infrastructure
  • Industrial Systems
  • Automotive
  • Networking Equipment
  • Portable Devices

The LTC2945CUD#PBF is available in a 12-lead 3mm x 3mm QFN package, ensuring a compact footprint for space-constrained applications. Its robust design and comprehensive feature set make it an ideal choice for system designers seeking an efficient way to monitor and manage power within their electronic systems.

With its ability to provide real-time monitoring of power, current, and voltage, the LTC2945CUD#PBF is a versatile component that enhances the reliability and performance of a wide range of electronic products.

You May Also Be Interested in

SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Lowest to $0.2610
ON Semiconductor
IC SECONDARY SIDE CTRLR 16SOIC
Need more? Email Us
Linear Technology
IC PWR SUPPLY MGR
Lowest to $7.7974
Monolithic Power Systems Inc.
IC SECONDARY SIDE CTRLR 8SOIC
Lowest to $1.2305
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Lowest to $86.8724
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Need more? Email Us
Infineon Technologies
INPUT POWER MONITOR WITH DIGITAL INTERFACE | IC PWR MONITOR INPUT 12-DFN
Lowest to $2.8454
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $6.5223
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $2.5214

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.0598 $55.2990
12+ $9.0747 $108.8964
18+ $8.7911 $158.2398
24+ $8.5075 $204.1800
31+ $8.2239 $254.9409
41+ $7.3732 $302.3012
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,260 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess