EN
  • EN
  • DE

UC3845DR2G

Part No UC3845DR2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BOOST/FLYBK 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 7.6 V to 30 V
Frequency - Switching 500kHz
Duty Cycle (Max) 48%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 14-SOIC
Win Source Part Number 213658-UC3845DR2G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC3845DR2G CAD Model

Description

ON Semiconductor UC3845DR2G High Performance Current Mode Controller

The UC3845DR2G is a high-performance current mode pulse width modulation (PWM) controller from ON Semiconductor, a leading name in the semiconductor industry. This integrated circuit is designed to offer precise electrical control for power supply systems, with an emphasis on efficiency and reliability. It is widely used in various applications, including switch-mode power supplies, DC-DC converters, and battery chargers.

This controller operates at a fixed frequency that is programmable and features an optimized gate driver for enhanced performance. The UC3845DR2G provides several key features that make it an excellent choice for power management solutions:

  • High Current Totem Pole Output: The device is capable of delivering a high current output drive that is essential for directly driving the gate of a power MOSFET. This feature helps in reducing the need for external driver components, simplifying the design and reducing overall system cost.
  • Trimmed Oscillator Discharge Current: The oscillator discharge current is trimmed, which allows for precise duty cycle control. This is crucial for maintaining stability and performance across different loads and operating conditions.
  • Automatic Feed Forward Compensation: This feature helps to improve the response of the system to large input voltage variations, ensuring stable operation under varying conditions.
  • Pulse-by-Pulse Current Limiting: The UC3845DR2G is equipped with an internal current sensing circuit, which provides immediate response to overcurrent conditions, protecting the device and the system it controls.
  • Under-Voltage Lockout (UVLO): The built-in UVLO feature ensures that the controller is off when the supply voltage is too low, preventing malfunction or damage to the circuit.
  • Low Startup and Operating Current: The device is designed to have a low startup current and a low operating current, which enhances the efficiency of the overall system and reduces power consumption.

The UC3845DR2G is available in an 8-pin SOIC package, which is suitable for surface-mount technology (SMT), and is designed to meet the stringent requirements of industrial and consumer electronic devices. With its robust design and comprehensive feature set, the UC3845DR2G is an ideal choice for engineers looking for a reliable and efficient solution for their power supply designs.

ON Semiconductor's commitment to quality and performance is reflected in the UC3845DR2G, making it a preferred component for power management applications where efficiency, reliability, and precision are paramount.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess