EN
  • EN
  • DE

LF412CDRG4

Part No LF412CDRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description DUAL JFET-INPUT OPERATIONAL AMPLIFIER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type J-FET
Number of Circuits 2
SR - Slew Rate 13 V/μs
GBP - Gain Bandwidth Product 3MHz
Current - Input Bias 50pA
Voltage - Input Offset 800μV
Operating Supply Current 4.5mA
Dual Supply Voltage (±) 7 V ~ 36 V, ±3.5 V ~ 18 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1196143-LF412CDRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LF412
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LF412CDRG4 CAD Model

Description

The LF412CDRG4 from Texas Instruments is a high-performance, low-power operational amplifier designed for professional electronics applications. This dual operational amplifier integrates well with a multitude of analog circuits due to its impressive features and specifications. It is particularly suitable for high-fidelity and audio pre-amplifier applications.

Key Features

  • Low Input Bias Current: The device boasts a low input bias current, which is ideal for precision analog applications.
  • High Gain Bandwidth: With a high gain bandwidth product, the LF412CDRG4 ensures excellent frequency response, making it suitable for applications that require a wide dynamic range.
  • JFET Input: The JFET input stage provides high input impedance and low input capacitance, which is beneficial for high-impedance signal sources.
  • Low Offset Voltage: It features a low offset voltage, reducing the need for external calibration and simplifying circuit design.
  • Supply Voltage Range: The operational amplifier operates over a wide supply voltage range, accommodating various power supply configurations.
  • Output Short-Circuit Protection: The LF412CDRG4 is equipped with output short-circuit protection, enhancing its reliability and robustness in complex electronic systems.

Applications

  • High-Fidelity Audio Equipment
  • Analog Signal Conditioning
  • Sensor Amplification
  • Active Filters
  • Integrators and Differentiators

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LF412CDRG4 is no exception. Each unit is designed and manufactured to meet the highest standards of performance and reliability. This operational amplifier is a testament to Texas Instruments' dedication to providing industry-leading electronic components that can be relied upon in critical applications.

Product Packaging

The LF412CDRG4 comes in a SOIC-8 package, which is a small-outline integrated circuit package that is suitable for space-constrained applications. This packaging allows for efficient use of PCB space while still offering excellent thermal and electrical performance.

You May Also Be Interested in

Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5331 $50.6445
230+ $0.4375 $100.6250
355+ $0.4238 $150.4490
490+ $0.4101 $200.9490
635+ $0.3965 $251.7775
845+ $0.3554 $300.3130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,001 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess