EN
  • EN
  • DE

LTC2950CDDB-1#TRPBF

Part No LTC2950CDDB-1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PUSH BUTTON ON/OFF CTRLR 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Push Button, On/Off Controller
Supply Voltage - Operating 2.7 V to 26.4 V
Operating Supply Current 6μA
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-DFN (3x2)
Win Source Part Number 133899-LTC2950CDDB-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2950CDDB-1#TRPBF CAD Model

Description

LTC2950CDDB-1#TRPBF Push Button On/Off Controller

The LTC2950CDDB-1#TRPBF is a sophisticated push button on/off controller designed by Linear Technology, a company renowned for its high-performance analog integrated circuits. This compact and feature-rich component is a perfect solution for managing the power functions of various electronic devices with precision and ease.

The LTC2950CDDB-1#TRPBF offers a wide input voltage range, typically from 2.7V to 26.4V, making it versatile for use in multiple applications, from portable battery-operated devices to automotive and industrial systems. Its primary function is to control the power state of a system through a simple push button interface, thereby improving the user experience by providing an intuitive means of power management.

One of the key features of this product is its adjustable turn-on and turn-off timers, which prevent accidental activation or deactivation. This is particularly useful in environments where devices are subject to movement or vibration that might otherwise trigger a standard push button. The LTC2950CDDB-1#TRPBF also includes an under-voltage lockout feature, ensuring that the device does not operate under conditions that could be harmful due to insufficient power supply.

The controller is equipped with an 'enable' output that can directly control the power supply of a system, a 'kill' input for immediate shutdown, and a 'status' output that can serve as an indicator for the power state. These features provide a high level of control and feedback for system power management.

The LTC2950CDDB-1#TRPBF comes in a small 8-lead DFN package, which is suitable for space-constrained applications. Its low quiescent current makes it an energy-efficient choice for battery-operated devices. Moreover, the part number includes the designation '#TRPBF', indicating that the component is provided in tape and reel packaging for automated assembly processes and that it is lead-free, adhering to RoHS compliance for environmental consideration.

In summary, the LTC2950CDDB-1#TRPBF from Linear Technology is a highly reliable and versatile power controller that simplifies the design of user interfaces for electronic systems, while providing advanced control features and contributing to the overall energy efficiency and safety of the application it is used in.

You May Also Be Interested in

Texas Instruments
Secondary Side Post Regulator / Synchronous Buck Controller
Lowest to $9.5161
Analog Devices Inc.
ISOLATED ACTIVE CLAMP FOR
Lowest to $12.4934
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller | IC PWR SUPPLY CTRLR 28TQFN
Lowest to $7.3146
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Lowest to $82.7465
Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS
Need more? Email Us
Analog Devices Inc.
IC SEQUENCER/SUPERVISOR 48TQFP
Lowest to $30.7464
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Need more? Email Us
Diodes Incorporated
IC SECONDARY SIDE CTRLR SOT26
Lowest to $0.2669
Renesas Electronics America
PMBUS X+Y 4 PHASE DIGI CONT 40LD
Lowest to $14.5492

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4091 $51.2728
20+ $5.2587 $105.1740
30+ $5.0944 $152.8320
41+ $4.9300 $202.1300
53+ $4.7657 $252.5821
71+ $4.2727 $303.3617
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,990 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess