EN
  • EN
  • DE

LTC2950CTS8-1

Part No LTC2950CTS8-1
Manufacturer Linear Technology
Description Controller 2.7V to 26.4V 8-Pin TSOT-23 / Pushbutton On/Off Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208648-LTC2950CTS8-1
Manufacturer Homepage www.linear.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LTC2950-1
Introduction Date July 18, 2006
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian LTC2950CTS8-1 CAD Model

Description

Linear Technology LTC2950CTS8-1 Push Button On/Off Controller

The LTC2950CTS8-1 is a sophisticated push button on/off controller from Linear Technology, designed to enhance the user interface and power management of portable electronic devices. This compact and efficient component is housed in a TSOT-23 package, making it an ideal solution for space-constrained applications.

Key Features:

  • Push Button Control: The LTC2950CTS8-1 simplifies the power control of electronic systems through a push button interface. This feature allows for easy on/off control, making it user-friendly and convenient for a wide range of applications.
  • Adjustable Timeout: It includes an adjustable timeout function that provides flexibility in determining how long the system should remain powered after the button is released. This helps prevent accidental power-offs and ensures that the device only turns off when intentionally done by the user.
  • Low Quiescent Current: With its low quiescent current, the LTC2950CTS8-1 ensures minimal power consumption when the device is in standby mode, contributing to extended battery life in portable applications.
  • Wide Input Voltage Range: The device supports a wide input voltage range, accommodating various battery technologies and allowing it to be used in multiple product designs without the need for significant circuit reconfiguration.
  • Under-Voltage Lockout: The built-in under-voltage lockout (UVLO) feature protects the device and the system by ensuring that the controller only operates when the supply voltage is within the acceptable range.

Applications:

The LTC2950CTS8-1 is versatile and can be used in a variety of portable electronic devices, such as:

  • Handheld Instruments
  • Battery-Powered Equipment
  • Portable Medical Devices
  • Wireless Transmitters/Receivers
  • Industrial Controllers

Overall, the LTC2950CTS8-1 from Linear Technology is a reliable and user-friendly solution for power management in portable devices. Its combination of features ensures that it can meet the needs of modern electronics, providing both convenience and efficiency to the end-user.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7165 $51.8815
23+ $4.4179 $101.6117
36+ $4.2687 $153.6732
51+ $3.9702 $202.4802
66+ $3.8209 $252.1794
82+ $3.6717 $301.0794
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,324 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess