EN
  • EN
  • DE
  • IT

LTC2950ITS8-1#TRPBF

Part No LTC2950ITS8-1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PB ON/OFF CONTROLLER TSOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Push Button, On/Off Controller
Supply Voltage - Operating 2.7 V to 26.4 V
Operating Supply Current 6μA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package TSOT-23-8
Win Source Part Number 136636-LTC2950ITS8-1#TRPBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2950ITS8-1#TRPBF CAD Model

Description

Linear Technology's LTC2950ITS8-1#TRPBF Push Button On/Off Controller

The LTC2950ITS8-1#TRPBF is a compact, feature-rich push button on/off controller from Linear Technology, designed to manage system power via a simple push button interface. This innovative component is ideal for battery-powered applications where space is at a premium and ease of use is paramount. The LTC2950ITS8-1#TRPBF offers a sophisticated solution for power sequencing, ensuring reliable operation and enhanced user experience.

One of the key features of this device is its ability to control DC/DC converters or an external P-channel MOSFET to enable or disable system power. The LTC2950ITS8-1#TRPBF operates over a wide input voltage range from 2.7V to 26.4V, making it versatile for various applications including portable, automotive, and embedded systems.

The component comes with an adjustable turn-on and turn-off timer, which can be set by external capacitors. This allows designers to customize the power-on and power-off sequences according to specific system requirements. Additionally, an optional "kill" input is available to immediately turn off the system in critical situations, providing an extra layer of safety and control.

The LTC2950ITS8-1#TRPBF also integrates an under-voltage lockout feature, ensuring the system does not operate under inadequate power conditions that could lead to unpredictable behavior. The device's quiescent current is remarkably low, which is crucial for battery conservation in portable applications, thereby extending the operational lifespan of the product.

Its small form factor, provided in a thermally efficient ThinSOT-23 package, makes the LTC2950ITS8-1#TRPBF an excellent choice for space-constrained applications. The ThinSOT-23 package is designed to minimize the footprint on the PCB, while still providing robust thermal performance and reliability.

Overall, the LTC2950ITS8-1#TRPBF from Linear Technology is a sophisticated, highly integrated solution for power control in modern electronic devices. Its broad input voltage range, customizable timing features, and compact size make it an indispensable component for designers looking to enhance their system's power management capabilities.

You May Also Be Interested in

Intersil
IC MULTIPLE POWER CTRLR 8LEPSOIC
Need more? Email Us
Linear Technology
IC 5 POWER SUPPLY MONITOR 16SSOP / Processor Supervisor 2.871V 5 16-Pin SSOP N Tube
Lowest to $3.6127
Linear Technology
IC PWR SUPPLY CONTROLLER 24SSOP / Controller 3.1V to 50V 24-Pin SSOP N Tube
Lowest to $3.5423
Lattice Semiconductor Corporation
Programmable Power Supply Monitoring, Sequencing and Margining Controller / IC PWR MANAGER ISP GP 24-QFNS
Lowest to $10.1077
Linear Technology
IC PB ON/OFF CONTROLLER 12DFN / Processor Supervisor 0.8V 1 Open Drain Automotive 12-Pin DFN EP Tube
Lowest to $9.2039
Infineon Technologies
IC CONTROLLER 2PHASE 48-MLPQ / Controller 48-Pin MLPQ T/R
Lowest to $4.2185
Linear Technology
IC 6 POWER SUPPLY MONITOR 12DFN / Processor Supervisor 5V/3.3V/3V/2.5V/1.8V/1.5V/Adj 6 Automotive 12-Pin DFN EP Tube
Lowest to $22.7391
Linear Technology
IC PWR SUPPLY MGR QUAD 64QFN / Power System Manager 4.5V to 15V Automotive 64-Pin QFN EP Tube
Lowest to $73.9144
Linear Technology
IC CTLR ON/OFF PUSHBUTT TSOT23-8 / Controller 1.5V to 36V Automotive 8-Pin TSOT-23 T/R
Lowest to $11.1664

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1402 $55.2618
20+ $5.0381 $100.7620
31+ $4.8807 $151.3017
43+ $4.7233 $203.1019
55+ $4.5658 $251.1190
74+ $4.0935 $302.9190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,550 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess