EN
  • EN
  • DE

LTC2974CUP#PBF

Part No LTC2974CUP#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PWR SUPPLY MGR QUAD 64QFN / Power System Manager 4.5V to 15V Automotive 64-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications Monitor, Sequencer, Supervisor
Voltage - Input 4.5 V ~ 15 V
Operating Supply Voltage 3.3V, 4.5 V ~ 15 V
Operating Supply Current 10mA
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 64-WFQFN Exposed Pad
Manufacturer Package 64-QFN (9x9)
Win Source Part Number 783200-LTC2974CUP#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC2974
Introduction Date January 26, 2012
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2974CUP#PBF CAD Model

Description

Linear Technology LTC2974CUP#PBF Power Management IC

The LTC2974CUP#PBF from Linear Technology is a sophisticated power management integrated circuit (IC) designed to provide comprehensive control, monitoring, and protection for four channels of power supply systems. This high-performance product is an essential component for system designers looking to enhance the reliability and efficiency of their power management solutions.

At the heart of the LTC2974CUP#PBF lies a quad digital power system manager that leverages Linear Technology's state-of-the-art technology to offer precise control over complex power systems. The IC is capable of managing supply voltages, currents, and temperatures, thereby ensuring optimal performance and safeguarding against potential issues such as overheating or overcurrent conditions.

One of the standout features of the LTC2974CUP#PBF is its ability to communicate via the I2C/SMBus/PMBus interface. This allows for seamless integration into existing systems and provides a user-friendly platform for configuring and monitoring the power system. Engineers can take advantage of the built-in EEPROM to store custom configurations and firmware updates, ensuring that the power management system can evolve alongside the needs of the application.

The LTC2974CUP#PBF is packaged in a compact 64-pin QFN (quad flat no-lead) package, which is ideal for space-constrained applications. The device operates over a wide temperature range, making it suitable for use in various environments, from industrial to commercial applications. Additionally, it features a range of built-in protection mechanisms such as overvoltage, undervoltage, overcurrent, and overtemperature protection, further enhancing the safety and durability of the power system.

For designers looking for an advanced solution to manage multiple power supply rails with precision and reliability, the LTC2974CUP#PBF from Linear Technology is an excellent choice. Its robust feature set, combined with the ease of digital programmability, makes it a versatile and powerful component for any sophisticated power management system.

You May Also Be Interested in

Renesas Electronics America
PMBUS X+Y 4 PHASE DIGI CONT 40LD
Lowest to $14.5492
Renesas Electronics America
IC PWR MONITOR 16QFN
Lowest to $2.6396
ON Semiconductor
IC SECONDARY SIDE CONTROLLER SOT
Lowest to $3.2617
Analog Devices Inc.
ISOLATED FLYBACK CONTROLLER W/SR
Need more? Email Us
Renesas Electronics America
IC PWR MONITOR 16QFN
Need more? Email Us
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Lowest to $82.7465
Texas Instruments
Processor Supervisor 1.25V 3 Open Drain 6-Pin SOT-23 T/R / Simple Power Sequencer | IC PWR SUPPLY SEQUENCER SOT23-6
Lowest to $0.7128
Diodes Incorporated
IC SECONDARY SIDE CTRLR SOT26
Lowest to $0.2669
Analog Devices Inc.
IC SEQUENCER/SUPERVISOR 48TQFP
Lowest to $30.7464

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.2427 $54.4854
5+ $22.3530 $111.7650
7+ $21.6544 $151.5808
10+ $20.9559 $209.5590
13+ $20.2574 $263.3462
17+ $18.1618 $308.7506
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess