EN
  • EN
  • DE

LTC3899EFE#PBF

Part No LTC3899EFE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BCK/BCK-BST 38TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck, Buck-Boost
Number of Outputs 3
Output Phases 2
Supply Voltage - Operating 4.5 V to 60 V
Frequency - Switching 105kHz to 835kHz, 350kHz to 535kHz
Duty Cycle (Max) 100%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Frequency Control, Soft Start, Tracking
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 38-TSSOP-EP
Win Source Part Number 1063235-LTC3899EFE#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3899EFE#PBF CAD Model

Description

LTC3899EFE#PBF - Triple Output Synchronous Step-Down Switching Regulator

The LTC3899EFE#PBF from Linear Technology is a high-performance triple output synchronous step-down switching regulator that is designed to deliver efficient power management for a wide range of applications. This robust component is housed in a thermally enhanced 38-lead TSSOP package, ensuring optimal heat dissipation for reliable operation even under high load conditions.

One of the defining features of the LTC3899EFE#PBF is its ability to operate over a wide input voltage range of 4.5V to 60V, making it suitable for use in systems with varying power supplies, including automotive, industrial, and telecommunication environments. The device is capable of generating three independent output voltages ranging from 0.8V to 24V, which can be set with high accuracy using external resistors.

The LTC3899EFE#PBF utilizes a constant-frequency current mode architecture with a phase-lockable frequency of up to 850kHz, allowing the use of small external components and providing excellent transient response. The regulator also features a powerful 1.1Ω on-chip all N-channel gate drivers, which enable the use of high power external MOSFETs to handle substantial load currents with minimal losses.

For enhanced system reliability and protection, the LTC3899EFE#PBF incorporates a range of safety features. These include overvoltage protection, overcurrent protection, and thermal shutdown. Additionally, the device supports selectable continuous, pulse-skipping, or burst mode operation at light loads, which significantly improves efficiency and reduces standby power consumption.

Other notable functionalities include an onboard LDO for IC power and gate drive, a power good voltage monitor, output overvoltage protection, and programmable soft-start to manage the inrush current during startup. The LTC3899EFE#PBF's ability to synchronize to an external clock makes it an ideal choice for noise-sensitive applications requiring precise timing control.

Overall, the LTC3899EFE#PBF is a versatile and reliable solution for complex power supply designs that demand high efficiency, compact size, and rigorous performance standards.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.5690 $57.1380
5+ $23.4412 $117.2060
7+ $22.7087 $158.9609
10+ $21.9762 $219.7620
12+ $21.2436 $254.9232
16+ $19.0460 $304.7360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess