EN
  • EN
  • DE

CS51412ED8G

Part No CS51412ED8G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.5A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 1.27V
Maximum Output Voltage 38V
Output Current 1.5A
Frequency - Switching 260kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1030433-CS51412ED8G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CS51412ED8G CAD Model

Description

ON Semiconductor CS51412ED8G Step-Down Voltage Regulator

The ON Semiconductor CS51412ED8G is a high-performance step-down voltage regulator designed for a wide range of applications, including but not limited to consumer electronics, networking devices, and industrial systems. This efficient DC-DC converter is a part of ON Semiconductor's extensive line of power management solutions, engineered to provide stable and reliable power conversion in compact form factors.

Key Features

  • Output Voltage: The CS51412ED8G delivers an adjustable output voltage, which can be set from 1.27V to as high as 13.5V, catering to various voltage requirements of different circuits and applications.
  • High Efficiency: With its advanced design, this regulator maintains high efficiency across a wide range of operating conditions, minimizing power loss and heat generation.
  • Current Rating: It is capable of providing up to 1.5A of continuous output current, making it suitable for powering a broad array of components.
  • Switching Frequency: The device operates at a fixed frequency of 280 kHz, which strikes a balance between efficiency and the size of external components, allowing for a more compact overall design.
  • Thermal Protection: To ensure longevity and reliability, the CS51412ED8G includes thermal shutdown protection that prevents damage due to excessive temperatures.
  • Package Type: It is available in a compact SOP-8 package that is well-suited for space-constrained applications.

Applications

The versatility of the CS51412ED8G makes it an ideal choice for a variety of applications. It is particularly well-suited for:

  • Portable Devices: Its high efficiency and compact size make it perfect for battery-operated devices.
  • Networking Equipment: Reliable power conversion ensures stable operation in routers, switches, and other networking hardware.
  • Industrial Systems: The robust design allows it to perform in demanding industrial environments.
  • Consumer Electronics: From gaming consoles to smart home devices, this regulator can power a vast range of consumer products.

Overall, the ON Semiconductor CS51412ED8G is a versatile and efficient solution for your step-down voltage regulation needs, ensuring performance and reliability in your electronic designs.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess