EN
  • EN
  • DE

LTC2951CTS8-1

Part No LTC2951CTS8-1
Manufacturer Linear Technology
Description Push Button On/Off Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208651-LTC2951CTS8-1
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2951CTS8-1 CAD Model

Description

The LTC2951CTS8-1 is a sophisticated push button on/off controller from Linear Technology, designed to manage the power sequence of electronic devices. This compact and highly integrated component is essential for systems requiring a controlled shutdown and start-up process, ensuring reliability and user-friendly operation.

Key Features

  • Wide Operating Range: The LTC2951CTS8-1 operates over a voltage range of 2.7V to 26.4V, making it suitable for a broad spectrum of applications, from portable battery-operated devices to automotive and industrial systems.
  • Adjustable Turn-On and Turn-Off Timers: Users can configure the timers to set the delay for power-up and power-down sequences, allowing for customization based on specific system requirements.
  • µTQFN Packaging: Housed in a compact 16-lead µTQFN package, the LTC2951CTS8-1 minimizes the footprint on the PCB and is ideal for space-constrained applications.
  • Push Button Input: An intuitive push button interface provides a simple mechanism for the user to turn the system on and off, with debounce circuitry ensuring reliable operation.
  • Kill Input: This feature allows for an immediate shutdown of the system when necessary, offering an additional layer of control and safety.

Applications

The LTC2951CTS8-1 is versatile and can be used in a variety of applications, including:

  • Portable Instruments
  • Handheld Devices
  • Automotive Electronics
  • Industrial Control Systems
  • Embedded Systems

Technical Specifications

With precision engineering, the LTC2951CTS8-1 offers a range of technical specifications that ensure seamless integration into various designs:

  • Supply Voltage: 2.7V to 26.4V
  • Operating Temperature Range: -40°C to 85°C
  • Package: 16-Lead µTQFN

Overall, the LTC2951CTS8-1 from Linear Technology is an excellent choice for designers looking for a reliable and user-friendly power control solution. Its wide operating range, adjustable timers, and compact packaging make it an ideal choice for a multitude of electronic applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7970 $52.7820
14+ $7.2181 $101.0534
22+ $6.9925 $153.8350
30+ $6.7670 $203.0100
39+ $6.5414 $255.1146
52+ $5.8647 $304.9644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,850 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess