EN
  • EN
  • DE

LTC2954CTS8-1#TRPBF

Part No LTC2954CTS8-1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description Controller 2.7V to 26.4V Automotive 8-Pin TSOT-23 T/R / IC PB ON/OFF CONTROLLER TSOT23-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Push Button, On/Off Controller
Supply Voltage - Operating 2.7 V to 26.4 V
Operating Supply Current 6μA
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package TSOT-23-8
Win Source Part Number 128463-LTC2954CTS8-1#TRPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LTC2954
Introduction Date March 15, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2954CTS8-1#TRPBF CAD Model

Description

LTC2954CTS8-1#TRPBF - Power Control with Push Button On/Off Functionality

The LTC2954CTS8-1#TRPBF from Linear Technology is a sophisticated power control management IC designed to simplify the on/off power control functionality of electronic systems. This innovative component provides a high level of integration to ensure a seamless user interface and reliable system performance. Its primary function is to manage the power supply of a system through a push-button interface, which can greatly enhance the user experience by providing a simple and intuitive means of controlling the device's power state.

Key Features:

  • Push Button On/Off Control: The LTC2954CTS8-1#TRPBF allows for easy power cycling of electronic systems with a simple push-button operation, eliminating the need for complex switching mechanisms.
  • Adjustable Turn-On and Turn-Off Timers: This component comes with configurable timers that can be set to ensure the system does not turn off accidentally due to short button presses or system noise.
  • Low Quiescent Current: With its low quiescent current draw, the LTC2954CTS8-1#TRPBF ensures minimal power consumption when the system is in standby mode, thus conserving battery life in portable applications.
  • Wide Input Voltage Range: It supports a broad range of input voltages, making it versatile for various applications and ensuring compatibility with different power sources.
  • Compact Package: The component is available in a small, thermally efficient TSOT-23 package, which is ideal for space-constrained applications.

Applications:

The LTC2954CTS8-1#TRPBF is suitable for a wide array of applications where efficient power control is required. It is particularly useful in portable electronic devices, such as handheld medical equipment, industrial controllers, and battery-powered consumer products. Its ability to provide a clean and user-friendly interface for power management makes it an essential component in modern electronic design.

Quality and Reliability:

Linear Technology, a part of Analog Devices, is renowned for its commitment to quality and reliability. The LTC2954CTS8-1#TRPBF is manufactured to the highest standards, ensuring consistent performance and longevity in the field. Whether it's for critical industrial systems or everyday consumer electronics, this power control IC will deliver the reliability and functionality expected from a leading semiconductor manufacturer.

You May Also Be Interested in

Renesas Electronics America
IC VOLT MONITOR PRECISION 16WLCS
Need more? Email Us
Analog Devices Inc.
Versatile digital voltage mode controller | IC DGTL PWR MGMT 20LFCSP
Lowest to $21.9613
Rochester Electronics
DIGITAL CONTROLLER FOR ISOLATED
Lowest to $10.0427
Renesas Electronics America
IC PWR MONITOR 16QFN
Lowest to $2.6396
Texas Instruments
INA226AIDGSRG4 Texas Instruments Current & Power Monitors & Regulators 36V 16-bit ultra-p r ecise i2c output cu datasheet, inventory, & pricing.
Lowest to $0.5940
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Need more? Email Us
ON Semiconductor
LLC SR CONTROLLER
Lowest to $0.9196
Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS
Need more? Email Us
Microsemi Corporation
POWER SUPPLY OUTPUT SUPERVISORY CIRCUIT
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7846 $52.0614
22+ $4.7464 $104.4208
33+ $4.5980 $151.7340
45+ $4.4497 $200.2365
59+ $4.3014 $253.7826
78+ $3.8564 $300.7992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,320 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess