EN
  • EN
  • DE

LTC2954CTS8-1

Part No LTC2954CTS8-1
Manufacturer Linear Technology
Description Push Button On/Off Controller with μP Interrupt
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208655-LTC2954CTS8-1
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2954CTS8-1 CAD Model

Description

Linear Technology LTC2954CTS8-1 Push Button On/Off Controller

The LTC2954CTS8-1 is a high-quality push button on/off power controller from Linear Technology, designed to manage system power via a simple push button interface. This compact and efficient component offers an elegant solution for controlling power in a wide range of electronic applications, from portable devices to complex systems requiring a user-friendly power sequencing mechanism.

This power controller operates over a voltage range of 2.7V to 26.4V, making it suitable for a variety of power sources, including single or multiple cell batteries, and regulated power supplies. The LTC2954CTS8-1 is particularly noted for its low quiescent current, which significantly extends battery life in portable applications by minimizing power consumption when the system is in standby mode.

One of the standout features of the LTC2954CTS8-1 is its adjustable turn-on and turn-off timers, which can be configured via external capacitors. This flexibility allows designers to tailor the power-up and power-down sequences to the specific needs of their application, ensuring smooth operation and protection against unintended power toggles.

For added safety and reliability, the LTC2954CTS8-1 incorporates an undervoltage lockout feature, which prevents the system from turning on if the supply voltage is too low, thus protecting sensitive electronic components from operating under sub-optimal conditions. Additionally, the controller includes an 'enable' output that can be used to drive external components, such as a DC/DC converter or power MOSFET, further expanding its utility in power management tasks.

The LTC2954CTS8-1 comes in a compact TSOT-23 package, which is ideal for space-constrained applications. Its small footprint does not compromise its performance or functionality, making it a popular choice among engineers looking to add a reliable power control mechanism to their designs without sacrificing valuable board space.

In summary, the LTC2954CTS8-1 from Linear Technology is a versatile and efficient solution for implementing push button controlled power sequencing in electronic systems. Its wide operating voltage range, low power consumption, and configurable timers, combined with safety features like undervoltage lockout, make it an excellent choice for designers aiming to enhance the user interface and power management of their products.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2767 $51.3204
25+ $4.0061 $100.1525
39+ $3.8707 $150.9573
56+ $3.6000 $201.6000
73+ $3.4647 $252.9231
91+ $3.3294 $302.9754
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,567 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess