EN
  • EN
  • DE

LTC2954CTS8-2

Part No LTC2954CTS8-2
Manufacturer Linear Technology
Description Push Button On/Off Controller with μP Interrupt
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208656-LTC2954CTS8-2
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2954CTS8-2 CAD Model

Description

Linear Technology LTC2954CTS8-2 Push Button On/Off Controller

The LTC2954CTS8-2 is a sophisticated push button on/off controller from Linear Technology, designed to manage system power via a simple push button interface. This compact, highly integrated component offers a convenient and reliable solution for controlling the power state of electronic devices, making it an ideal choice for a wide range of applications, including portable, battery-powered equipment and industrial controls.

One of the key features of the LTC2954CTS8-2 is its adjustable turn-on and turn-off debounce times, which can be set by external capacitors. This flexibility allows designers to fine-tune the controller's sensitivity to button presses, ensuring that the system responds accurately to user input without being triggered by short, unintended button engagements.

The device also provides an enable output that can be used to control the power supply or other system components, allowing for a clean and orderly start-up and shutdown sequence. Furthermore, the LTC2954CTS8-2 includes an under-voltage lockout feature that prevents the system from turning on when the supply voltage is too low, protecting sensitive electronics from potential damage due to insufficient power.

In addition to these features, the LTC2954CTS8-2 offers a kill input that immediately turns off the system when activated, which can be crucial in emergency situations or to quickly power down the system to conserve energy. The controller's quiescent current is exceptionally low, making it suitable for battery-powered applications where power efficiency is paramount.

The LTC2954CTS8-2 is packaged in a compact TSOT-23 package, which is ideal for space-constrained designs. Its operating temperature range from -40°C to 85°C ensures reliable performance across a broad spectrum of environmental conditions.

Overall, the LTC2954CTS8-2 from Linear Technology is a versatile and reliable solution for designers looking to implement a user-friendly push button power control interface in their electronic systems. Its combination of adjustable debounce times, under-voltage lockout, and low quiescent current make it a highly effective choice for modern electronic designs.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6470 $51.1170
23+ $4.3529 $100.1167
36+ $4.2059 $151.4124
52+ $3.9118 $203.4136
67+ $3.7647 $252.2349
83+ $3.6177 $300.2691
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess