EN
  • EN
  • DE

LTC2970CUFD-1#PBF

Part No LTC2970CUFD-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PWR SUPPLY CTRLR/MONITR 24QFN / Processor Supervisor 2 Open Drain 24-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications Power Supply Controller/Monitor
Operating Supply Voltage 4.5 V ~ 5.75 V
Operating Supply Current 3.7mA
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-QFN (5x4)
Win Source Part Number 783198-LTC2970CUFD-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2970-1
Introduction Date January 27, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2970CUFD-1#PBF CAD Model

Description

Product Overview: LTC2970CUFD-1#PBF

The LTC2970CUFD-1#PBF is a high-performance, dual-channel Power System Manager designed by Linear Technology to provide advanced monitoring and control over power supply systems. This integrated circuit (IC) is specifically engineered to enhance the reliability and efficiency of power management in complex electronic systems.

Key Features:

  • Dual I²C Power Supply Monitors: The LTC2970CUFD-1#PBF is equipped with dual channels that allow for precise monitoring and control of two independent power supply rails.
  • Programmable Voltage and Current Control: Users can program the output voltage and overcurrent limits using the I²C interface, ensuring that the power supply operates within safe parameters.
  • High Accuracy: This device offers high accuracy in monitoring the voltage, current, and temperature, which is crucial for maintaining system stability and performance.
  • EEPROM Data Logging: Critical system parameters and fault logs can be stored in the onboard EEPROM, which assists in failure analysis and system diagnostics.
  • Powerful Digital Interface: The I²C/SMBus serial interface provides a robust communication channel for system configuration, monitoring, and control.
  • Compact Package: Housed in a 28-lead QFN package, the LTC2970CUFD-1#PBF is designed for space-constrained applications without compromising on functionality.

Applications:

The LTC2970CUFD-1#PBF is versatile and can be used in a variety of applications, including:

  • Data centers and telecom infrastructure
  • Industrial control systems
  • Automotive and aerospace electronics
  • Medical equipment
  • High-performance computing and servers

Quality and Reliability:

Linear Technology's commitment to quality ensures that the LTC2970CUFD-1#PBF meets the highest standards of reliability and performance. The device is built to operate over a wide temperature range, making it suitable for demanding environments. Additionally, with Linear Technology's expertise in power management ICs, users can expect a product that delivers consistent and dependable operation.

You May Also Be Interested in

ON Semiconductor
LLC SR CONTROLLER
Lowest to $0.9196
Renesas Electronics America
PMBUS X+Y 4 PHASE DIGI CONT 40LD
Lowest to $14.5492
Texas Instruments
Secondary Side Post Regulator / Synchronous Buck Controller
Lowest to $9.5161
Intel
IC CONTROLLER HOT SWAP 14SOIC
Lowest to $6.0698
Renesas Electronics America
IC VOLT MONITOR PRECISION 16WLCS
Lowest to $12.7410
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION
Lowest to $7.1967
Texas Instruments
INA226AIDGSRG4 Texas Instruments Current & Power Monitors & Regulators 36V 16-bit ultra-p r ecise i2c output cu datasheet, inventory, & pricing.
Lowest to $0.5940
Rochester Electronics
DIGITAL CONTROLLER FOR ISOLATED
Lowest to $10.0427

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4557 $51.8355
36+ $2.8355 $102.0780
55+ $2.7469 $151.0795
76+ $2.6583 $202.0308
98+ $2.5696 $251.8208
131+ $2.3038 $301.7978
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,291 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess