EN
  • EN
  • DE

LTC2978AIUP#PBF

Part No LTC2978AIUP#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PWR SUPP CTRLR MONITOR 64QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Power Supply Controller/Monitor
Supply Voltage - Operating 3.3V, 4.5 V to 15 V
Operating Supply Current 10mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 64-QFN (9x9)
Win Source Part Number 116501-LTC2978AIUP#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2978AIUP#PBF CAD Model

Description

LTC2978AIUP#PBF - Octal Digital Power System Manager

The LTC2978AIUP#PBF is an advanced octal digital power system manager designed by Linear Technology, now part of Analog Devices, to provide precision monitoring and control over multiple power supply systems. This integrated circuit is tailored for complex systems such as servers, telecommunications, and industrial systems, where multiple power rails require efficient management to ensure stability and performance.

With the ability to monitor up to eight power supply outputs simultaneously, the LTC2978AIUP#PBF is a versatile solution for system designers looking to optimize power consumption and enhance reliability. The device can supervise voltage, current, and temperature parameters, providing real-time data that can be used to make adjustments and protect against out-of-spec operation.

The LTC2978AIUP#PBF is equipped with an I²C/SMBus compatible interface, enabling easy communication with microcontrollers or processors for data logging and dynamic control. This feature allows for on-the-fly adjustments to the power supply parameters, such as margining, sequencing, and fault response, without the need for additional hardware.

One of the key attributes of the LTC2978AIUP#PBF is its EEPROM memory, which can be used to store custom configurations and firmware updates. This non-volatile memory ensures that settings are preserved even when the power is removed, allowing for a quick start-up with the desired configurations upon power-up.

The device also features a robust set of protection capabilities, including overvoltage, undervoltage, overcurrent, and overtemperature protection. These safety mechanisms help to prevent damage to the power system and connected components, contributing to the longevity and reliability of the overall system.

Encased in a compact 64-lead QFN package, the LTC2978AIUP#PBF is designed to operate within an industrial temperature range of -40°C to +105°C, making it suitable for harsh environments. Its precision and flexibility make it an ideal choice for engineers seeking to create sophisticated power management systems with a high degree of control and monitoring.

Overall, the LTC2978AIUP#PBF represents a powerful tool for modern power system management, combining multiple functions into a single chip to streamline design and enhance system performance.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS
Need more? Email Us
Analog Devices Inc.
Versatile digital voltage mode controller | IC DGTL PWR MGMT 20LFCSP
Lowest to $3.3059
Diodes Incorporated
IC SECONDARY SIDE CTRLR SOT26
Lowest to $0.2669
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Need more? Email Us
Texas Instruments
Processor Supervisor 1.25V 3 Open Drain 6-Pin SOT-23 T/R / Simple Power Sequencer | IC PWR SUPPLY SEQUENCER SOT23-6
Lowest to $0.7128
Diodes Incorporated
MOSFET N-CH 5V 8-SO
Lowest to $0.3269
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Need more? Email Us
Analog Devices Inc.
ISOLATED FLYBACK CONTROLLER W/LI
Lowest to $7.5780
Analog Devices Inc.
ISOLATED FLYBACK CONTROLLER W/SR
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3192 $65.2344
16+ $7.6466 $122.3456
24+ $7.4076 $177.7824
33+ $7.1686 $236.5638
42+ $6.9297 $291.0474
56+ $6.2127 $347.9112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess