EN
  • EN
  • DE

LTC3025EDC-3#TRPBF

Part No LTC3025EDC-3#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.5V 0.5A 6DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.5V
Dropout Voltage-Max 0.185V @ 500mA
Output Current 500mA
Operating Supply Current 80μA
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.5V
Voltage - Dropout (Typical) 0.09V @ 300mA
Mounting SMD (SMT)
Case / Package 6-DFN (2x2)
Win Source Part Number 116211-LTC3025EDC-3#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3025EDC-3#TRPBF CAD Model

Description

LTC3025EDC-3#TRPBF - Low Dropout Voltage Linear Regulator

The LTC3025EDC-3#TRPBF is a high-performance, micropower, low dropout voltage (LDO) linear regulator from Linear Technology, designed to deliver a continuous output current up to 150mA. This regulator is ideal for portable, battery-powered applications due to its low quiescent current and low dropout voltage, ensuring maximum battery life and efficiency.

Key Features:

  • Output Voltage: Fixed at 3V, providing a stable and precise voltage for sensitive electronics.
  • High Output Current: Capable of delivering up to 150mA of continuous output current, suitable for a wide range of applications.
  • Low Dropout Voltage: Ensures efficient operation even when the input voltage is close to the output voltage, minimizing power loss and heat generation.
  • Low Quiescent Current: With an ultra-low quiescent current under light loads, it extends battery life in portable devices.
  • Thermal Protection: Features internal thermal limit circuitry to protect the device under over-temperature conditions.
  • Stable with Low ESR Ceramic Capacitors: Can operate with ceramic output capacitors as low as 1µF, reducing the size and cost of the overall power supply design.
  • Noise Reduction: A bypass pin is available for an optional noise reduction capacitor to lower output noise.
  • Small Footprint: Comes in a compact, 2mm x 2mm DFN package, ideal for space-constrained applications.

Applications:

The LTC3025EDC-3#TRPBF is well-suited for a variety of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Handheld medical devices
  • Wireless and RF devices
  • Power supply post-regulation
  • Point-of-load power supplies

With its robust feature set, the LTC3025EDC-3#TRPBF provides a reliable and efficient power management solution for designers looking to optimize their power-sensitive applications. The device's ease of use, coupled with its performance characteristics, make it an excellent choice for a wide array of electronic devices.

You May Also Be Interested in

Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess