EN
  • EN
  • DE

LTC3100EUD#PBF

Part No LTC3100EUD#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG BUCK/BOOST/LINEAR 16-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Topology Step-Down (Buck) (1), Step-Up (Boost) (1), Linear (LDO) (1)
Function Any Function
Number of Outputs 3
Frequency - Switching 1.5MHz
Voltage/Current - Output 1 0.6 V ~ 5.5 V, 250mA
Voltage/Current - Output 2 1.5 V ~ 5.25 V, 700mA
Voltage/Current - Output 3 0.6 V ~ 5.25 V, 100mA
w/LED Driver No
w/Supervisor No
w/Sequencer Yes
Operating Supply Voltage 0.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-WFQFN Exposed Pad
Manufacturer Package 16-QFN-EP (3x3)
Manufacturer Homepage www.linear.com
Win Source Part Number 732172-LTC3100EUD#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC3100
Introduction Date May 07, 2008
ECCN EAR99
Country of Origin Malaysia, Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LTC3100EUD#PBF CAD Model

Description

The LTC3100EUD#PBF is a state-of-the-art, synchronous step-up DC/DC converter designed by Linear Technology, a leader in high-performance analog integrated circuits. This advanced power management component is engineered to provide efficient voltage conversion for a wide range of portable and battery-powered applications.

The LTC3100EUD#PBF operates over an input voltage range of 0.7V to 5V, making it an excellent choice for single-cell Li-Ion, multi-cell alkaline, or NiMH applications. The device can deliver output voltages up to 5.25V, which allows for flexibility in powering various electronic devices that require different voltage levels.

This converter features a high switching frequency of up to 3MHz, which enables the use of small, low-cost capacitors and inductors, reducing the overall footprint and cost of the power supply design. Additionally, the LTC3100EUD#PBF offers a Burst Mode® operation that significantly improves efficiency at light loads and reduces standby current consumption, which is critical for prolonging battery life in portable devices.

The LTC3100EUD#PBF incorporates internal synchronous rectification, which provides enhanced efficiency by eliminating the voltage drop and power loss typically associated with an external Schottky diode. This feature, combined with a low quiescent current, maximizes the efficiency of the converter across the entire load range.

Safety and protection are paramount in power management solutions, and the LTC3100EUD#PBF does not disappoint. It includes features such as soft-start to reduce inrush current during startup, thermal shutdown for protection against overheating, and current limiting to prevent damage from overcurrent conditions. These features ensure reliable operation and longevity of both the converter and the end application.

The LTC3100EUD#PBF comes in a compact, thermally efficient 16-lead QFN package, which is suitable for space-constrained applications. Its performance and small size make it an ideal solution for handheld medical devices, wireless sensors, and other portable electronic devices where efficient power conversion is essential.

You May Also Be Interested in

Maxim Integrated
Conv DC-DC Single Step Up 1.5V to 15.6V 8-Pin PDIP N
Lowest to $5.0050
Maxim Integrated
Conv DC-DC Dual-OUT Step Down 3.5V to 36V 32-Pin QFND EP T/R
Lowest to $18.7687
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us
Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.6861 $62.0583
7+ $16.9739 $118.8173
11+ $16.4437 $180.8807
15+ $15.9124 $238.6860
19+ $15.3823 $292.2637
26+ $13.7907 $358.5582
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,740 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess