EN
  • EN
  • DE

LTC3104EDE#PBF

Part No LTC3104EDE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG DL BUCK/LINEAR SYNC 14DFN / Conv DC-DC 2.5V to 15V Synchronous Step Down Single-Out 0.6V to 13.8V 0.01A 14-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Topology Step-Down (Buck) Synchronous (1), Linear (LDO) (1)
Function Any Function
Number of Outputs 2
Frequency - Switching 1.2MHz
Voltage/Current - Output 1 0.6 V ~ 13.8 V, 300mA
Voltage/Current - Output 2 0.6 V ~ 14.5 V, 10mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Operating Supply Voltage 2.5 V ~ 15 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 14-WFDFN Exposed Pad
Manufacturer Package 14-DFN (4x3)
Win Source Part Number 783219-LTC3104EDE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3104
Introduction Date November 04, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3104EDE#PBF CAD Model

Description

Product Overview: LTC3104EDE#PBF

The LTC3104EDE#PBF is a high-efficiency, fixed frequency, synchronous step-up DC/DC converter designed by Linear Technology, a company renowned for its high-performance analog integrated circuits. This product is specifically created to meet the demanding requirements of battery-powered devices, providing a compact, reliable power solution with a wide input voltage range.

Key Features

  • Wide Input Voltage Range: The LTC3104EDE#PBF operates from an input voltage as low as 0.7V, making it suitable for single-cell, multi-cell, or other low voltage applications.
  • Adjustable Output Voltage: Users can adjust the output voltage to suit their specific needs, allowing for a versatile power supply solution for various devices.
  • High Efficiency: With its synchronous rectification and low quiescent current, this step-up converter achieves high efficiency, which is critical for maximizing battery life in portable applications.
  • Small Footprint: The device comes in a compact 12-lead DFN package (4mm x 3mm), which is ideal for space-constrained applications.
  • Thermal Protection: It includes over-temperature protection, ensuring the device operates within safe temperature limits.

Applications

The LTC3104EDE#PBF is well-suited for a variety of applications where efficient power conversion is required, particularly in portable electronic devices. These include:

  • Handheld Instruments
  • Medical Devices
  • Wireless Sensors
  • Energy Harvesting Systems
  • Backup Power Supplies

Quality and Reliability

Linear Technology is committed to delivering products that meet the highest standards of quality and reliability. The LTC3104EDE#PBF is no exception, with robust construction and tested performance ensuring dependable operation in a range of environments.

Environmental Compliance

This product is RoHS compliant, adhering to the European Union's directive on the restriction of hazardous substances in electronic equipment. This ensures that the LTC3104EDE#PBF is environmentally friendly and suitable for use in a wide range of markets, including those where such compliance is mandatory.

With its comprehensive features and robust design, the LTC3104EDE#PBF from Linear Technology stands out as a versatile and efficient solution for your power conversion needs.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Maxim Integrated
LM2775 Switched Capacitor 5-V Boost Converter | IC REG CHARG PUMP 5V 200MA 8WSON
Lowest to $3.6485
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us
Maxim Integrated
Quick PWM Step Down VID Power Supply Controller 32-Pin TQFN EP T/R
Lowest to $5.8209
Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3558 $52.2696
28+ $3.5740 $100.0720
44+ $3.4623 $152.3412
60+ $3.3506 $201.0360
78+ $3.2389 $252.6342
104+ $2.9039 $302.0056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess