EN
  • EN
  • DE

LTC3105EDD#PBF

Part No LTC3105EDD#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description DC to DC Converter 10-Pin DFN EP Tube / IC CONV DC/DC 400MA HIEFF 10-DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Converter, Energy Harvesting
Voltage - Input 0.23 V to 5 V
Number of Outputs 1
Output Voltage 1.5 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 10-DFN (3x3)
Win Source Part Number 072552-LTC3105EDD#PBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LTC3105
Introduction Date October 15, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3105EDD#PBF CAD Model

Description

Product Overview: LTC3105EDD#PBF

The LTC3105EDD#PBF is a high-efficiency, step-up DC/DC converter designed by Linear Technology, a leader in the field of analog integrated circuits. This advanced energy harvesting solution is specifically tailored for low input voltage applications, making it an ideal choice for portable and remote systems where power sources such as solar cells, thermoelectric generators, or even small batteries are used.

Key Features

  • Wide Input Voltage Range: The LTC3105 operates from an input voltage as low as 250mV, which is perfect for low-power energy harvesting applications.
  • Integrated Maximum Power Point Control (MPPC): The device includes an MPPC algorithm that optimizes the energy extraction from various power sources, ensuring maximum efficiency.
  • Adjustable Output Voltage: Users can set the output voltage from 1.8V to 5V to match the power requirements of the load or to charge a storage element like a supercapacitor or battery.
  • Power Good Output: This feature provides a signal indicating when the output voltage is within regulation, which can be useful for sequencing other system components.
  • Low Quiescent Current: The LTC3105 boasts a low quiescent current, which is critical in preserving battery life and ensuring efficient operation.

Applications

The LTC3105EDD#PBF is versatile and can be used in a variety of applications, including but not limited to:

  • Energy Harvesting Systems
  • Wireless Sensor Networks
  • Portable Instruments
  • Remote Monitoring
  • Industrial Monitoring and Control Systems

Package and Reliability

The LTC3105EDD#PBF comes in a compact, 10-lead (3mm x 3mm) DFN package, which is suitable for space-constrained applications. The device is designed to meet Linear Technology's stringent reliability standards, ensuring high performance and durability in a wide range of operating conditions.

Conclusion

With its high efficiency, low start-up voltage, and integrated MPPC, the LTC3105EDD#PBF from Linear Technology stands out as a robust power management solution for energy harvesting and low-power applications. Its ability to adapt to varying input sources and provide a stable output makes it a valuable component in designing sustainable and autonomous electronic systems.

You May Also Be Interested in

Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.7328 $50.1984
8+ $13.7295 $109.8360
12+ $13.3004 $159.6048
16+ $12.8714 $205.9424
21+ $12.4423 $261.2883
27+ $11.1552 $301.1904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess