EN
  • EN
  • DE

LTC3112EDHD#TRPBF

Part No LTC3112EDHD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BOOST ADJ 2.5A 16DFN / Conv DC-DC 2.7V to 15V Synchronous Non-Inverting/Inverting/Step Up/Step Down Single-Out 2.5V to 14V 2.5A 16-Pin DFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 2.7V
Voltage Input MAX 15V
Output Voltage 2.5V
Output Voltage MAX 14V
Output Current 2.5A
Frequency - Switching 750kHz
Synchronous Rectifier Yes
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Package 16-WFDFN Exposed Pad
Manufacturer Package 16-DFN (5x4)
Win Source Part Number 783233-LTC3112EDHD#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3112
Introduction Date November 16, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3112EDHD#TRPBF CAD Model

Description

Product Overview: LTC3112EDHD#TRPBF

The LTC3112EDHD#TRPBF is a high-performance, fixed-frequency, synchronous buck-boost DC/DC converter manufactured by Linear Technology, which is now part of Analog Devices. This versatile component is designed to manage power supply requirements for a wide range of applications, ensuring a stable output voltage even when the input voltage fluctuates above or below the output voltage.

Key Features

  • Wide Input Voltage Range: The LTC3112EDHD#TRPBF operates over a broad input voltage range of 2.7V to 15V, making it suitable for single-cell Li-Ion, multi-cell alkaline, or NiMH applications, as well as 12V intermediate bus systems.
  • Adjustable Output Voltage: Users can set the output voltage from 0.8V to VIN, providing flexibility for various design requirements.
  • High Efficiency: With up to 95% efficiency, this converter minimizes power loss, which is crucial for battery-powered devices.
  • Programmable Switching Frequency: The device offers a programmable switching frequency from 300kHz to 2MHz, which allows designers to optimize the trade-off between efficiency and external component size.
  • Low Noise Operation: The LTC3112EDHD#TRPBF features Burst Mode operation, which reduces noise and ripple, making it ideal for noise-sensitive applications.
  • Thermal Performance: Housed in a 16-lead DFN package, the LTC3112EDHD#TRPBF is designed for excellent thermal performance, ensuring reliability even under high power operation.

Applications

The LTC3112EDHD#TRPBF is ideally suited for a wide array of applications, including:

  • Portable Instruments
  • Industrial Handhelds
  • Medical Devices
  • Automotive Power Systems
  • Point of Load Power Supplies
  • Back-Up Power Systems

Quality and Reliability

Linear Technology's commitment to high-quality and reliability is evident in the LTC3112EDHD#TRPBF. This component is designed to meet stringent industry standards, ensuring long-term performance and durability for critical applications. With its robust design and versatile features, the LTC3112EDHD#TRPBF is an excellent choice for designers looking to create efficient, reliable power supply solutions.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.4983
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6131 $58.4524
9+ $11.9903 $107.9127
13+ $11.6156 $151.0028
18+ $11.2409 $202.3362
24+ $10.8662 $260.7888
31+ $9.7421 $302.0051
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,350 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess