EN
  • EN
  • DE

LTC3114EDHC-1#PBF

Part No LTC3114EDHC-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK BST ADJ 1A SYNC 16DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Up/Step-Down
Topology Buck-Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.2V
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 2.7V
Maximum Output Voltage 40V
Output Current 1A
Frequency - Switching 1.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-DFN (5x3)
Win Source Part Number 1062392-LTC3114EDHC-1#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3114EDHC-1#PBF CAD Model

Description

Product Overview: LTC3114EDHC-1#PBF by Linear Technology

The LTC3114EDHC-1#PBF is a high-performance, buck-boost DC/DC converter designed by Linear Technology to provide efficient power management for a wide range of applications. This versatile component is capable of operating with an input voltage range of 2.7V to 15V, making it ideal for systems that require a stable output voltage even when the input supply is not well regulated or varies significantly.

Key Features

  • Wide Input Voltage Range: Operates from 2.7V to 15V, suitable for single-cell Li-Ion, multi-cell alkaline or NiMH, and 12V systems.
  • Versatile Output: Adjustable output voltage from 0.8V to 5.5V, allowing use with a variety of loads and devices.
  • High Efficiency: Up to 95% efficiency, ensuring minimal heat generation and maximum battery life.
  • High Output Current: Delivers up to 2A of continuous output current over the entire input voltage range.
  • Low Noise: Low noise buck-boost operation makes it suitable for RF and precision analog applications.
  • Programmable Frequency: Switching frequency can be programmed between 400kHz and 2MHz or synchronized to an external clock.
  • Robust Protection Features: Includes over-temperature protection, short-circuit protection, and overvoltage lockout.
  • Compact Package: Comes in a 16-lead DFN package with a 3mm x 5mm footprint.

Applications

The LTC3114EDHC-1#PBF is suitable for a variety of applications that require a stable and efficient power supply. These include:

  • Portable instruments
  • Industrial equipment
  • Medical devices
  • Automotive power systems
  • Point-of-load power supplies
  • Handheld devices

Quality and Reliability

Linear Technology is renowned for its commitment to quality and reliability, and the LTC3114EDHC-1#PBF is no exception. It is designed to meet the stringent requirements of even the most demanding applications, ensuring consistent performance and longevity. Whether for commercial, industrial, or automotive use, this DC/DC converter stands as a testament to Linear Technology's dedication to excellence in power management solutions.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.4983
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9096 $59.4576
13+ $8.1310 $105.7030
20+ $7.8769 $157.5380
27+ $7.6228 $205.8156
34+ $7.3687 $250.5358
46+ $6.6064 $303.8944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,580 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess