EN
  • EN
  • DE

LTC3115IFE-2#PBF

Part No LTC3115IFE-2#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BST ADJ SYNC 20TSSOP / Conv DC-DC 2.7V to 40V Synchronous Step Down/Step Up Single-Out 2.7V to 40V 0.8A Automotive 20-Pin TSSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 2.2V
Voltage Input MAX 40V
Output Voltage 2.7V
Output Voltage MAX 40V
Output Current 800mA, 2A
Frequency - Switching 100kHz ~ 2MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 20-TSSOP-EP
Win Source Part Number 783246-LTC3115IFE-2#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3115-2
Introduction Date August 06, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3115IFE-2#PBF CAD Model

Description

Product Overview: LTC3115IFE-2#PBF

The LTC3115IFE-2#PBF is a high-performance, versatile monolithic synchronous buck-boost converter from Linear Technology. This component is designed to provide a stable and efficient power supply across a wide input voltage range, making it ideal for battery-operated systems, automotive applications, and industrial power supplies.

Key Features

  • Wide Input Voltage Range: The device operates over a 2.7V to 18V range, accommodating a variety of power sources.
  • Adjustable Output Voltage: Users can set the output voltage from 0.8V to VIN, providing flexibility for different circuit requirements.
  • High Efficiency: With up to 95% efficiency, this converter maximizes battery life and reduces heat generation.
  • Programmable Switching Frequency: The switching frequency can be programmed between 100kHz to 2MHz or synchronized to an external clock, allowing optimization for size, efficiency, and output ripple.
  • Robust Protection Features: It includes over-temperature protection, short-circuit protection, and over-voltage lockout, ensuring reliable operation under adverse conditions.

Applications

  • Portable and battery-powered equipment
  • Automotive and industrial power systems
  • Power supply for sensors and microcontrollers
  • Energy harvesting and solar-powered applications

Package and Quality

The LTC3115IFE-2#PBF comes in a thermally enhanced TSSOP-20 package, providing excellent power dissipation and space efficiency on the PCB. Linear Technology ensures high-quality standards, and this product is RoHS compliant, reflecting a commitment to environmental responsibility.

Conclusion

The LTC3115IFE-2#PBF buck-boost converter stands out for its flexibility, efficiency, and comprehensive protection features. Its ability to manage a wide range of input voltages while providing a stable output makes it a top choice for designers looking for a reliable power management solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.1045

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6342 $53.1710
12+ $8.7255 $104.7060
18+ $8.4528 $152.1504
25+ $8.1801 $204.5025
32+ $7.9075 $253.0400
43+ $7.0895 $304.8485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,788 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess