EN
  • EN
  • DE

LTC3125EDCB#TRMPBF

Part No LTC3125EDCB#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 1.2A SYNC 8DFN / Conv DC-DC 1.8V to 5.5V Synchronous Step Up Single-Out 2V to 5.25V 1.2A 8-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 1.8V
Voltage Input MAX 5.5V
Output Voltage 2V
Output Voltage MAX 5.25V
Output Current 1.2A (Switch)
Frequency - Switching 1.6MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (2x3)
Win Source Part Number 783253-LTC3125EDCB#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3125
Introduction Date November 17, 2008
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3125EDCB#TRMPBF CAD Model

Description

Overview of LTC3125EDCB#TRMPBF

The LTC3125EDCB#TRMPBF is a high-efficiency, 1.5MHz synchronous buck-boost DC/DC converter manufactured by Linear Technology. This compact and versatile power management integrated circuit (IC) is designed to regulate output voltages from a wide range of input sources, ensuring consistent power supply even with fluctuating input conditions. The LTC3125EDCB#TRMPBF is ideal for portable devices, battery-powered equipment, and other applications requiring an efficient and reliable power solution.

Key Features

  • Wide Input Voltage Range: The device is capable of operating from an input voltage range of 1.8V to 5.5V, making it suitable for a variety of power sources including single-cell Li-Ion batteries.
  • Adjustable Output Voltage: Users can set the output voltage from 0.818V to 5.25V via external resistors, allowing for great flexibility in matching the power requirements of the load.
  • Synchronous Operation: With internal synchronous switches, the LTC3125EDCB#TRMPBF provides high efficiency across a wide range of load currents.
  • High Frequency Switching: Its 1.5MHz switching frequency enables the use of small, low-cost capacitors and inductors, reducing the overall solution footprint.
  • Burst Mode® Operation: This feature ensures high efficiency at low output currents and provides extended battery life in portable applications.
  • Thermal Protection: The device includes over-temperature protection, safeguarding it against damage from excessive heat.

Applications

  • Portable Instruments
  • Handheld Devices
  • Medical Devices
  • Wireless Sensors
  • Energy Harvesting Systems

The LTC3125EDCB#TRMPBF comes in a 6-lead DFN package with a low profile of only 0.75mm. Its small form factor is particularly advantageous for space-constrained applications. The device's robust design also ensures reliable operation over a temperature range of -40°C to 125°C, catering to a wide range of environmental conditions.

Linear Technology's LTC3125EDCB#TRMPBF is a testament to the company's commitment to providing innovative power solutions that combine performance, efficiency, and compactness, making it an excellent choice for designers seeking a versatile power management solution.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3622 $51.9684
52+ $1.9382 $100.7864
80+ $1.8777 $150.2160
111+ $1.8171 $201.6981
143+ $1.7565 $251.1795
191+ $1.5748 $300.7868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,520 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess