EN
  • EN
  • DE

LTC3125EDCB#TRPBF

Part No LTC3125EDCB#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 1.2A SYNC 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 1.8V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2V
Maximum Output Voltage 5.25V
Output Current 1.2A (Switch)
Frequency - Switching 1.6MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-DFN (2x3)
Win Source Part Number 1062418-LTC3125EDCB#TRPBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3125EDCB#TRPBF CAD Model

Description

The LTC3125EDCB#TRPBF is a high-efficiency, 3MHz synchronous step-up DC/DC converter with a 2.5V to 15V input voltage range, designed by Linear Technology for portable power applications. This versatile converter is capable of delivering up to 500mA of continuous output current at voltages as high as 15V.

Key Features:

  • Wide Input Voltage Range: Operates from 2.5V to 15V, suitable for single-cell Li-Ion batteries as well as other standard power sources.
  • Adjustable Output Voltage: Can be set from 2.5V to 15V, providing design flexibility for a wide range of applications.
  • High Efficiency: Its synchronous rectification design offers up to 95% efficiency, minimizing heat generation and maximizing battery life.
  • High Switching Frequency: A fixed 3MHz switching frequency allows for the use of small external components, reducing board space and cost.
  • Burst Mode® Operation: Reduces quiescent current to just 1.3µA, enhancing efficiency at light loads and extending battery life.
  • Output Disconnect: Features true output disconnect during shutdown, preventing leakage current from the output to the input.
  • Internal Soft-Start: Limits inrush current during startup, providing a controlled voltage ramp.
  • Over-Temperature Protection: Offers built-in thermal protection to safeguard the device under high-temperature conditions.

Applications:

  • Portable Medical Devices
  • Wireless Transmitters and GPS Devices
  • Handheld Instruments
  • Small LCD Displays
  • Backup Power Supplies

The LTC3125EDCB#TRPBF is available in a compact, low-profile (0.75mm) 6-lead DFN package, making it an excellent choice for space-constrained applications. With its advanced design and comprehensive feature set, this step-up converter is ideal for designers looking to create efficient, reliable, and compact power solutions.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.1045
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.4983

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5472 $61.0192
23+ $5.1894 $119.3562
35+ $5.0105 $175.3675
50+ $4.6526 $232.6300
65+ $4.4737 $290.7905
81+ $4.2947 $347.8707
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,730 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess