EN
  • EN
  • DE

LTC3127EMSE#PBF

Part No LTC3127EMSE#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description IC BUCK BOOST SYNC ADJ 12MSOP / Conv DC-DC 1.8V to 5.5V Non-Inv/Inv/Step Up/Step Down Single-Out 1.8V to 5.25V 1A 12-Pin MSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications Energy Harvesting
Operating Supply Current 400μA
Operating Supply Voltage 1.8 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 12-MSOP-EP
Win Source Part Number 783254-LTC3127EMSE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3127
Introduction Date February 02, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3127EMSE#PBF CAD Model

Description

Product Overview: LTC3127EMSE#PBF

The LTC3127EMSE#PBF is a high-efficiency, 3MHz synchronous buck-boost DC/DC converter from Linear Technology, designed to regulate output voltages above, below, or equal to the input voltage. It is housed in a compact 16-lead MSOP package, making it suitable for space-constrained applications.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage range of 2.4V to 15V, accommodating a variety of power sources including single-cell Li-Ion batteries, multi-cell alkaline batteries, and other standard power supplies.
  • Adjustable Output Voltage: Users can set the output voltage from 1.2V to 15V, which allows for a high degree of flexibility in different applications.
  • High Efficiency: With synchronous rectification, the LTC3127EMSE#PBF achieves up to 95% conversion efficiency, minimizing power loss and heat generation.
  • Programmable Switching Frequency: The switching frequency can be programmed between 300kHz and 3MHz or synchronized to an external clock, enabling optimization for efficiency or component size.
  • Integrated Fault Protection: The device includes overvoltage, undervoltage, and overtemperature protection features to ensure reliable operation under adverse conditions.
  • Low Quiescent Current: It features a low quiescent current of 18μA, which is ideal for battery-powered applications where power conservation is crucial.

Applications

The LTC3127EMSE#PBF is versatile and can be used in a wide range of applications, such as:

  • Portable instruments
  • Industrial handhelds
  • Medical devices
  • Wireless modems
  • Point-of-sale equipment

Reliability and Performance

Linear Technology's LTC3127EMSE#PBF is built to deliver consistent performance and reliability. The device's robust design and integrated protection features make it an excellent choice for designers looking to create efficient, long-lasting power solutions for their electronic products.

Conclusion

Overall, the LTC3127EMSE#PBF buck-boost converter is a powerful component that offers design flexibility, high efficiency, and reliable operation for a variety of applications where input voltage can vary widely and efficient power conversion is necessary.

You May Also Be Interested in

Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to $27.7454

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1632 $50.6112
39+ $2.5954 $101.2206
60+ $2.5143 $150.8580
83+ $2.4332 $201.9556
107+ $2.3521 $251.6747
143+ $2.1088 $301.5584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess